Microchip Technology, Inc. Interface - Interface - Controllers - AT43301-AC AT43301-AC

Description
Manufacturer: Microchip Technology Win Source Part Number: 078920-AT43301-AC Packaging: Tray Protocol: USB Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 32-LQFP (7x7) Purpose: Hub Controller Supply Voltage - Operating: 4.4 V to 5.25 V Operating Supply Current: 24mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 078920-AT43301-AC Packaging: Tray Protocol: USB Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 32-LQFP (7x7) Purpose: Hub Controller Supply Voltage - Operating: 4.4 V to 5.25 V Operating Supply Current: 24mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - AT43301-AC - 078920-AT43301-AC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - AT43301-AC
078920-AT43301-AC
Interface - Interface - Controllers - AT43301-AC 078920-AT43301-AC
Manufacturer: Microchip Technology Win Source Part Number: 078920-AT43301-AC Packaging: Tray Protocol: USB Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 32-LQFP (7x7) Purpose: Hub Controller Supply Voltage - Operating: 4.4 V to 5.25 V Operating Supply Current: 24mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 078920-AT43301-AC
Packaging: Tray
Protocol: USB
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-LQFP (7x7)
Purpose: Hub Controller
Supply Voltage - Operating: 4.4 V to 5.25 V
Operating Supply Current: 24mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Controllers - AT43301-AC-ND - DigiKey
Thief River Falls, MN, United States
Controllers
AT43301-AC-ND
Controllers AT43301-AC-ND
USB Hub Controller USB Interface 32-LQFP (7x7)

USB Hub Controller USB Interface 32-LQFP (7x7)

Buy Now Datasheet
Controllers - AT43301-AC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
AT43301-AC
Controllers AT43301-AC
USB Hub Controller USB Interface 32-LQFP (7x7)

USB Hub Controller USB Interface 32-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - AT43301-AC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
AT43301-AC
Integrated Circuits (ICs) - Interface - Controllers AT43301-AC
IC USB HUB CTRLR 4PORT 32LQFP

IC USB HUB CTRLR 4PORT 32LQFP

Supplier's Site
Interface - Controllers - AT43301-AC - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
AT43301-AC
Interface - Controllers AT43301-AC
IC USB HUB CTRLR 4PORT 32LQFP

IC USB HUB CTRLR 4PORT 32LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 078920-AT43301-AC AT43301-AC-ND AT43301-AC AT43301-AC AT43301-AC
Product Name Interface - Interface - Controllers - AT43301-AC Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers
Supply Voltage Other; 4.4 V ~ 5.25 V Other; 4.4V ~ 5.25V Other; 4.4V ~ 5.25V Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type QFP; 32-LQFP (7x7) LQFP; 32-LQFP QFP; LQFP; 32-LQFP QFP QFP; 32-LQFP
Technology USB USB; USB USB; USB USB; USB
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5367CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers
Specs
Device Type Receiver; Sensor Interface
View Details
Interface Transceiver IC - 722-SI3014-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Package Type Tube
View Details
4 suppliers
Inverting Schmitt trigger - 74AHC1G14GV-Q100,1 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT753 SOT753
View Details