Manufacturer: Broadcom Limited
Win Source Part Number: 084572-BCM53346A0KFS
Categories: Integrated Circuits
Introduction Date: January 01, 2000
ECCN: 5A992.c
Country of Origin: Germany
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
24-PORT GE SWITCH (4) 10GE OR (2
24-PORT GE SWITCH (4) 10GE OR (2
24-PORT GE SWITCH (4) 10GE OR (2
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 084572-BCM53346A0KFSBG | BCM53346A0KFSBG | BCM53346A0KFSBG | BCM53346A0KFSBG | BCM53346A0KFSBG |
| Product Name | Interface - Interface - Controllers - BCM53346A0KFSBG | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers | Controllers |
| Device Type | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller |