Broadcom Inc. Interface - Interface - Controllers - BCM53406A0KFSBG BCM53406A0KFSBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 863728-BCM53406A0KFS BG Series: * Features: Interface Package: Tray Family Name: BCM53406 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 308 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 863728-BCM53406A0KFS BG Series: * Features: Interface Package: Tray Family Name: BCM53406 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 308 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - BCM53406A0KFSBG - 863728-BCM53406A0KFSBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - BCM53406A0KFSBG
863728-BCM53406A0KFSBG
Interface - Interface - Controllers - BCM53406A0KFSBG 863728-BCM53406A0KFSBG
Manufacturer: Broadcom Limited Win Source Part Number: 863728-BCM53406A0KFS BG Series: * Features: Interface Package: Tray Family Name: BCM53406 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 308 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected

Manufacturer: Broadcom Limited
Win Source Part Number: 863728-BCM53406A0KFSBG
Series: *
Features: Interface
Package: Tray
Family Name: BCM53406
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 308
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected

Buy Now
Controllers - BCM53406A0KFSBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM53406A0KFSBG
Controllers BCM53406A0KFSBG
Interface

Interface

Buy Now
Interface - Controllers - BCM53406A0KFSBG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM53406A0KFSBG
Interface - Controllers BCM53406A0KFSBG
12X10G = 12X2.5G SERDES SWITCH

12X10G = 12X2.5G SERDES SWITCH

Supplier's Site Datasheet
Controllers BCM53406A0KFSBG
12X10G = 12X2.5G SERDES SWITCH

12X10G = 12X2.5G SERDES SWITCH

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
BCM53406A0KFSBG
Integrated Circuits (ICs) - Interface - Controllers BCM53406A0KFSBG
12X10G = 12X2.5G SERDES SWITCH

12X10G = 12X2.5G SERDES SWITCH

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 863728-BCM53406A0KFSBG BCM53406A0KFSBG BCM53406A0KFSBG BCM53406A0KFSBG BCM53406A0KFSBG
Product Name Interface - Interface - Controllers - BCM53406A0KFSBG Controllers Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 710-CY7B923-JXC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
3 suppliers
Interface - Controllers - ADM6992X-AD-T-1 - Lingto Electronic Limited
Specs
Device Type Sensor Interface; CardBus Controller
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; 128-BFQFP
View Details
Interface module - 289-458 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details