Microchip Technology, Inc. Display Drivers AY0438/P

Description
LCD Driver 40-PDIP
Request a Quote Datasheet
Description
LCD Driver 40-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - AY0438/P-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
AY0438/P-ND
Display Drivers AY0438/P-ND
LCD Driver 40-PDIP

LCD Driver 40-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
LCD Drivers
AY0438/P
LCD Drivers AY0438/P
LCD Drivers LCD Driver

LCD Drivers LCD Driver

Buy Now Datasheet
Lcd Driver, 32Segment, 8.5V, Dip-40; No. Of Digits Microchip - 23C2747 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Driver, 32Segment, 8.5V, Dip-40; No. Of Digits Microchip
23C2747
Lcd Driver, 32Segment, 8.5V, Dip-40; No. Of Digits Microchip 23C2747
LCD DRIVER, 32SEGMENT, 8.5V, DIP-40; No. of Digits:16; No. of Segments:32; Driver Case Style:DIP; No. of Pins:40Pins; Supply Voltage Min:3V; Supply Voltage Max:8.5V; Interface Type:Serial; Operating Temperature Min:0°C; MSL:- RoHS Compliant: Yes

LCD DRIVER, 32SEGMENT, 8.5V, DIP-40; No. of Digits:16; No. of Segments:32; Driver Case Style:DIP; No. of Pins:40Pins; Supply Voltage Min:3V; Supply Voltage Max:8.5V; Interface Type:Serial; Operating Temperature Min:0°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Display Drivers - AY0438/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
AY0438/P
Display Drivers AY0438/P
LCD Driver 40-PDIP

LCD Driver 40-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number AY0438/P-ND AY0438/P 23C2747 AY0438/P
Product Name Display Drivers LCD Drivers Lcd Driver, 32Segment, 8.5V, Dip-40; No. Of Digits Microchip Display Drivers
Technology Parallel Parallel
Supply Voltage Other; 3V ~ 8.5V Other; 3V Other; 3V ~ 8.5V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Package Type DIP; "40-DIP (0.600"", 15.24mm)" PDIP-40 DIP; 40-DIP (0.600\", 15.24mm)
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1555 - Newark, An Avnet Company
Specs
# of Devices 4 #
Pins 22 #
View Details
Interface Transceiver IC - 702-SI3200-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
 - 54ACTQ245DM/B - Rochester Electronics
Specs
Device Type Line / Bus Driver; Transceiver
Package Type DIP; CDIP; CDIP20
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details