Broadcom Inc. Interface - Interface - Controllers - BCM53342A0KFSBLG BCM53342A0KFSBLG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 912980-BCM53342A0KFS BLG Series: * Features: Interface Package: Tray Family Name: BCM53342 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 252 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 912980-BCM53342A0KFS BLG Series: * Features: Interface Package: Tray Family Name: BCM53342 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 252 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - BCM53342A0KFSBLG - 912980-BCM53342A0KFSBLG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - BCM53342A0KFSBLG
912980-BCM53342A0KFSBLG
Interface - Interface - Controllers - BCM53342A0KFSBLG 912980-BCM53342A0KFSBLG
Manufacturer: Broadcom Limited Win Source Part Number: 912980-BCM53342A0KFS BLG Series: * Features: Interface Package: Tray Family Name: BCM53342 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 252 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected

Manufacturer: Broadcom Limited
Win Source Part Number: 912980-BCM53342A0KFSBLG
Series: *
Features: Interface
Package: Tray
Family Name: BCM53342
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 252
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected

Buy Now
Controllers - BCM53342A0KFSBLG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM53342A0KFSBLG
Controllers BCM53342A0KFSBLG
Interface

Interface

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
BCM53342A0KFSBLG
Integrated Circuits (ICs) - Interface - Controllers BCM53342A0KFSBLG
8XGE SMART SWITCH

8XGE SMART SWITCH

Supplier's Site
Interface - Controllers - BCM53342A0KFSBLG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM53342A0KFSBLG
Interface - Controllers BCM53342A0KFSBLG
8XGE SMART SWITCH

8XGE SMART SWITCH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 912980-BCM53342A0KFSBLG BCM53342A0KFSBLG BCM53342A0KFSBLG BCM53342A0KFSBLG
Product Name Interface - Interface - Controllers - BCM53342A0KFSBLG Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers
Device Type Sensor Interface CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1906214 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
SN55183 Dual Differential Line Driver - 7900901CA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
Dual buffer/line driver; 3-state - 74AHC2G125DC,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Telecom - SI3225-G-GQ - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details