Manufacturer: Microchip Technology
Win Source Part Number: 1019692-AT83C24NDS-P
Categories: Integrated Circuits
Status: Obsolete(EOL)
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC INTERFACE SPECIALIZED 28QFN
IC INTERFACE SPECIALIZED 28QFN
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1019692-AT83C24NDS-PRTUL | AT83C24NDS-PRTUL | AT83C24NDS-PRTUL | AT83C24NDS-PRTUL |
| Product Name | Interface - Interface - Specialized - AT83C24NDS-PRTUL | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Supply Voltage | Other; 3 V ~ 5.5 V | Other; 3V ~ 5.5V | Other |