Win Source Part Number: 962501-AT8358Z53-JZN
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
HTSUS: 0000.00.0000
Mfr: Microchip Technology
Base Product Number: AT8358
INTEGRATED CIRCUIT
INTEGRATED CIRCUIT
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 962501-AT8358Z53-JZNT-2 | AT8358Z53-JZNT-2 | AT8358Z53-JZNT-2 | AT8358Z53-JZNT-2 |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |