Broadcom Inc. Interface - Interface - Controllers - BCM53344A0IFSBG BCM53344A0IFSBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 912981-BCM53344A0IFS BG Series: * Features: Interface Package: Tray Family Name: BCM53344 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 912981-BCM53344A0IFS BG Series: * Features: Interface Package: Tray Family Name: BCM53344 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - BCM53344A0IFSBG - 912981-BCM53344A0IFSBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - BCM53344A0IFSBG
912981-BCM53344A0IFSBG
Interface - Interface - Controllers - BCM53344A0IFSBG 912981-BCM53344A0IFSBG
Manufacturer: Broadcom Limited Win Source Part Number: 912981-BCM53344A0IFS BG Series: * Features: Interface Package: Tray Family Name: BCM53344 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Broadcom Limited
Win Source Part Number: 912981-BCM53344A0IFSBG
Series: *
Features: Interface
Package: Tray
Family Name: BCM53344
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 36
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now
Interface - Controllers - BCM53344A0IFSBG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM53344A0IFSBG
Interface - Controllers BCM53344A0IFSBG
24-PORT GE SWITCH (4) GE OR (2)

24-PORT GE SWITCH (4) GE OR (2)

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
BCM53344A0IFSBG
Integrated Circuits (ICs) - Interface - Controllers BCM53344A0IFSBG
24-PORT GE SWITCH (4) GE OR (2)

24-PORT GE SWITCH (4) GE OR (2)

Supplier's Site
Controllers - BCM53344A0IFSBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM53344A0IFSBG
Controllers BCM53344A0IFSBG
Interface

Interface

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 912981-BCM53344A0IFSBG BCM53344A0IFSBG BCM53344A0IFSBG BCM53344A0IFSBG
Product Name Interface - Interface - Controllers - BCM53344A0IFSBG Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 1260859-SI3010-F-GSR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
Interface - Direct Digital Synthesis (DDS) - AD9912ABCPZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 64-VFQFN Exposed Pad, CSP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details