Broadcom Inc. Interface - Interface - Controllers - BCM53426A0KFSBG BCM53426A0KFSBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 912989-BCM53426A0KFS BG Package: Tray Family Name: BCM53426 Categories: Integrated Circuits (ICs) ECCN: 5A991C1 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 308 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1704-1031, BCM53426A0KFSBG-ND
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 912989-BCM53426A0KFS BG Package: Tray Family Name: BCM53426 Categories: Integrated Circuits (ICs) ECCN: 5A991C1 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 308 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1704-1031, BCM53426A0KFSBG-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - BCM53426A0KFSBG - 912989-BCM53426A0KFSBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - BCM53426A0KFSBG
912989-BCM53426A0KFSBG
Interface - Interface - Controllers - BCM53426A0KFSBG 912989-BCM53426A0KFSBG
Manufacturer: Broadcom Limited Win Source Part Number: 912989-BCM53426A0KFS BG Package: Tray Family Name: BCM53426 Categories: Integrated Circuits (ICs) ECCN: 5A991C1 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 308 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1704-1031, BCM53426A0KFSBG-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 912989-BCM53426A0KFSBG
Package: Tray
Family Name: BCM53426
Categories: Integrated Circuits (ICs)
ECCN: 5A991C1
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 308
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1704-1031, BCM53426A0KFSBG-ND

Buy Now
Controllers - 1704-1031-ND - DigiKey
Thief River Falls, MN, United States
Controllers
1704-1031-ND
Controllers 1704-1031-ND
Interface

Interface

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - BCM53426A0KFSBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
BCM53426A0KFSBG
Integrated Circuits (ICs) - Interface - Controllers BCM53426A0KFSBG
20X1G + 4X10G SERDES SWITCH

20X1G + 4X10G SERDES SWITCH

Supplier's Site
Controllers - BCM53426A0KFSBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM53426A0KFSBG
Controllers BCM53426A0KFSBG
Interface

Interface

Buy Now
Controllers BCM53426A0KFSBG
20X1G + 4X10G SERDES SWITCH

20X1G + 4X10G SERDES SWITCH

Supplier's Site
Interface - Controllers - BCM53426A0KFSBG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM53426A0KFSBG
Interface - Controllers BCM53426A0KFSBG
20X1G + 4X10G SERDES SWITCH

20X1G + 4X10G SERDES SWITCH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 912989-BCM53426A0KFSBG 1704-1031-ND BCM53426A0KFSBG BCM53426A0KFSBG BCM53426A0KFSBG BCM53426A0KFSBG
Product Name Interface - Interface - Controllers - BCM53426A0KFSBG Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers Controllers Interface - Controllers
Device Type Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
7 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
16-bit D-type registered transceiver; 3-state - 74ALVCH16543DGG,11 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
SN54F241 Octal Buffers/Drivers With 3-State Outputs - 5962-86874012A - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details