Manufacturer: Microchip Technology
Win Source Part Number: 862275-ATA664151-WNQ
Features: Automotive Interface 32-VQFN (5x5)
Package: Reel - TR
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ATA664151
Categories: Integrated Circuits (ICs)
Case / Package: 32-VQFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ATA664151-WNQW-ND, ATA664151-WNQWTR, ATA664151-WNQWDKR, ATA664151-WNQWCT
Automotive Interface 32-VQFN (5x5)
IC INTERFACE SPECIALIZED 32VQFN
IC INTERFACE SPECIALIZED 32VQFN
LIN Transceivers LIN ASSP, VCC=5V VCCuv=2.4V
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 862275-ATA664151-WNQW | ATA664151-WNQW | ATA664151-WNQW | ATA664151-WNQW | ATA664151-WNQW |
| Product Name | Interface - Interface - Specialized - ATA664151-WNQW | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | LIN Transceivers |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | ||
| Package Type | 32-VQFN (5x5) | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | QFN-32 | |
| Technology | LIN; LIN | LIN; LIN |