Broadcom Inc. Interface - Interface - Controllers - BCM53118KQLEG BCM53118KQLEG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 200590-BCM53118KQLEG Protocol: Ethernet Function: Switch Interface: SPI Standards: IEEE 802.3, 10/100 Base-FX/T/TX PHY Family Name: BCM53118 Categories: Integrated Circuits Introduction Date: November 16, 2006 ECCN: 5A991.c Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.2V
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 200590-BCM53118KQLEG Protocol: Ethernet Function: Switch Interface: SPI Standards: IEEE 802.3, 10/100 Base-FX/T/TX PHY Family Name: BCM53118 Categories: Integrated Circuits Introduction Date: November 16, 2006 ECCN: 5A991.c Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - BCM53118KQLEG - 200590-BCM53118KQLEG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - BCM53118KQLEG
200590-BCM53118KQLEG
Interface - Interface - Controllers - BCM53118KQLEG 200590-BCM53118KQLEG
Manufacturer: Broadcom Limited Win Source Part Number: 200590-BCM53118KQLEG Protocol: Ethernet Function: Switch Interface: SPI Standards: IEEE 802.3, 10/100 Base-FX/T/TX PHY Family Name: BCM53118 Categories: Integrated Circuits Introduction Date: November 16, 2006 ECCN: 5A991.c Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.2V

Manufacturer: Broadcom Limited
Win Source Part Number: 200590-BCM53118KQLEG
Protocol: Ethernet
Function: Switch
Interface: SPI
Standards: IEEE 802.3, 10/100 Base-FX/T/TX PHY
Family Name: BCM53118
Categories: Integrated Circuits
Introduction Date: November 16, 2006
ECCN: 5A991.c
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.2V

Buy Now Datasheet
Controllers - 516-3824-ND - DigiKey
Thief River Falls, MN, United States
Controllers
516-3824-ND
Controllers 516-3824-ND
Ethernet Switch IEEE 802.3, 10/100 Base-FX/T/TX PHY SPI Interface

Ethernet Switch IEEE 802.3, 10/100 Base-FX/T/TX PHY SPI Interface

Buy Now Datasheet
Controllers BCM53118KQLEG
IC ETHERNET SWITCH SPI

IC ETHERNET SWITCH SPI

Supplier's Site Datasheet
Controllers - BCM53118KQLEG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM53118KQLEG
Controllers BCM53118KQLEG
Ethernet Switch IEEE 802.3, 10/100 Base-FX/T/TX PHY SPI Interface

Ethernet Switch IEEE 802.3, 10/100 Base-FX/T/TX PHY SPI Interface

Buy Now Datasheet
Interface - Controllers - BCM53118KQLEG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM53118KQLEG
Interface - Controllers BCM53118KQLEG
IC ETHERNET SWITCH SPI

IC ETHERNET SWITCH SPI

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - BCM53118KQLEG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
BCM53118KQLEG
Integrated Circuits (ICs) - Interface - Controllers BCM53118KQLEG
IC ETHERNET SWITCH SPI

IC ETHERNET SWITCH SPI

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 200590-BCM53118KQLEG 516-3824-ND BCM53118KQLEG BCM53118KQLEG BCM53118KQLEG BCM53118KQLEG
Product Name Interface - Interface - Controllers - BCM53118KQLEG Controllers Controllers Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface Line / Bus Controller CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4230TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-4303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 702-SI3220-G-GQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers