ROHM Semiconductor USA, LLC Display Drivers BA6822F

Description
LED Driver 22-SOP
Request a Quote Datasheet
Description
LED Driver 22-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - 846-BA6822FTR-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
846-BA6822FTR-ND
Display Drivers 846-BA6822FTR-ND
LED Driver 22-SOP

LED Driver 22-SOP

Buy Now Datasheet
PMIC - PMIC - Display Drivers - BA6822F - 200319-BA6822F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - BA6822F
200319-BA6822F
PMIC - PMIC - Display Drivers - BA6822F 200319-BA6822F
Manufacturer: Rohm Semiconductor Win Source Part Number: 200319-BA6822F Packaging: Reel - TR Mounting: SMD (SMT) Configuration: Dot/Bar Display Display Type: LED Digits or Characters: 2 x 12 Points Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C Case / Package: 22-SOP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 200319-BA6822F
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: Dot/Bar Display
Display Type: LED
Digits or Characters: 2 x 12 Points
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C
Case / Package: 22-SOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Display Drivers - BA6822F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
BA6822F
Display Drivers BA6822F
LED Driver 22-SOP

LED Driver 22-SOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 846-BA6822FTR-ND 200319-BA6822F BA6822F
Product Name Display Drivers PMIC - PMIC - Display Drivers - BA6822F Display Drivers
Supply Voltage 5V; Other; 4.5V ~ 5.5V Other; 4.5 V ~ 5.5 V Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

1.8A Interface Transceiver IC - 710-UCN5829EB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 44 #
View Details
3 suppliers
Interface module - 289-585 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1899607 - RS Components, Ltd.
Specs
Device Type Transceiver; Transceiver
Features RoHS
# of Tx 1 #
View Details
Display Drivers - LM2485NA/NOPB - Quarktwin Technology Ltd.
Specs
Device Type LCD Driver
Features RoHS
Supply Voltage Other; 170V ~ 230V
View Details