Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch AT42QT1244-MU

Description
Win Source Part Number: 1014930-AT42QT1244-M U Category: Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch Series: QMatrix™ Type: Buttons Package: Tray Standard Package: 490 Mounting: SMD (SMT) Number of Inputs: Up to 24 Interface: I2C Current - Supply: 6.6mA Resolution: 10 b Proximity Detection: No Voltage - Supply: 3V ~ 5V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1611-AT42QT1244-MUIN ACTIVE,1611-AT42QT12 44-MU-ND,1611-AT42QT 1244-MU Base Product Number: AT42QT1244
Request a Quote Datasheet
Description
Win Source Part Number: 1014930-AT42QT1244-M U Category: Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch Series: QMatrix™ Type: Buttons Package: Tray Standard Package: 490 Mounting: SMD (SMT) Number of Inputs: Up to 24 Interface: I2C Current - Supply: 6.6mA Resolution: 10 b Proximity Detection: No Voltage - Supply: 3V ~ 5V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1611-AT42QT1244-MUIN ACTIVE,1611-AT42QT12 44-MU-ND,1611-AT42QT 1244-MU Base Product Number: AT42QT1244
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch - 1014930-AT42QT1244-MU - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
1014930-AT42QT1244-MU
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch 1014930-AT42QT1244-MU
Win Source Part Number: 1014930-AT42QT1244-M U Category: Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch Series: QMatrix™ Type: Buttons Package: Tray Standard Package: 490 Mounting: SMD (SMT) Number of Inputs: Up to 24 Interface: I2C Current - Supply: 6.6mA Resolution: 10 b Proximity Detection: No Voltage - Supply: 3V ~ 5V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1611-AT42QT1244-MUIN ACTIVE,1611-AT42QT12 44-MU-ND,1611-AT42QT 1244-MU Base Product Number: AT42QT1244

Win Source Part Number: 1014930-AT42QT1244-MU
Category: Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch
Series: QMatrix™
Type: Buttons
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Number of Inputs: Up to 24
Interface: I2C
Current - Supply: 6.6mA
Resolution: 10 b
Proximity Detection: No
Voltage - Supply: 3V ~ 5V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 1611-AT42QT1244-MUINACTIVE,1611-AT42QT1244-MU-ND,1611-AT42QT1244-MU
Base Product Number: AT42QT1244

Buy Now Datasheet
Interface Transceiver IC - 752-AT42QT1244-MU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
752-AT42QT1244-MU
Interface Transceiver IC 752-AT42QT1244-MU
IC TOUCH SENSOR 24KEY 32QFN Product overview: AT42QT1244-MU from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-AT42QT1244-MU can be used for catalog matching and distributor lookup.

IC TOUCH SENSOR 24KEY 32QFN Product overview: AT42QT1244-MU from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-AT42QT1244-MU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sensor, Capacitive Touch - AT42QT1244-MU - ODG (Origin Data Global)
Shenzhen, China
Sensor, Capacitive Touch
AT42QT1244-MU
Sensor, Capacitive Touch AT42QT1244-MU
IC TOUCH SENSOR 24KEY 32QFN

IC TOUCH SENSOR 24KEY 32QFN

Supplier's Site Datasheet
Sensor, Capacitive Touch - AT42QT1244-MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor, Capacitive Touch
AT42QT1244-MU
Sensor, Capacitive Touch AT42QT1244-MU
Capacitive Touch Buttons 32-VQFN (5x5)

Capacitive Touch Buttons 32-VQFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch - AT42QT1244-MU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
AT42QT1244-MU
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch AT42QT1244-MU
IC TOUCH SENSOR 24KEY 32QFN

IC TOUCH SENSOR 24KEY 32QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1014930-AT42QT1244-MU 752-AT42QT1244-MU AT42QT1244-MU AT42QT1244-MU AT42QT1244-MU
Product Name Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch Interface Transceiver IC Sensor, Capacitive Touch Sensor, Capacitive Touch Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Device Type Sensor Interface Transceiver Buttons Sensor Interface
Supply Voltage Other; 3V ~ 5V Other; 3V ~ 5V Other; 3V ~ 5V 5V; Other; 3V ~ 5V 5V; Other
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-CY7B933-SC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details
Quad buffer/line driver; 3-state - 74AHCT125PW-Q100,1 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
4 suppliers
SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604Q2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
Modems - ICs and Modules - SI2418-B-FT - Quarktwin Technology Ltd.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers