Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch AT42QT1481-AU

Description
Manufacturer: Microchip Technology Win Source Part Number: 1321587-AT42QT1481-A U Category: Integrated Circuits (ICs)>Interface>Sens or, Capacitive Touch Packaging: Tray Type: Buttons Standard Package: 160 Mounting: Surface Mount Number of Inputs: Up to 48 Interface: SPI, UART Current - Supply: 13mA Resolution: 11 b Proximity Detection: No Voltage - Supply: 4.75V ~ 5.25V Supplier Device Package: 44-TQFP (10x10) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 44-TQFP ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AT42QT1481AU Base Product Number: AT42QT1481 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1321587-AT42QT1481-A U Category: Integrated Circuits (ICs)>Interface>Sens or, Capacitive Touch Packaging: Tray Type: Buttons Standard Package: 160 Mounting: Surface Mount Number of Inputs: Up to 48 Interface: SPI, UART Current - Supply: 13mA Resolution: 11 b Proximity Detection: No Voltage - Supply: 4.75V ~ 5.25V Supplier Device Package: 44-TQFP (10x10) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 44-TQFP ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AT42QT1481AU Base Product Number: AT42QT1481 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch - 1321587-AT42QT1481-AU - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
1321587-AT42QT1481-AU
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch 1321587-AT42QT1481-AU
Manufacturer: Microchip Technology Win Source Part Number: 1321587-AT42QT1481-A U Category: Integrated Circuits (ICs)>Interface>Sens or, Capacitive Touch Packaging: Tray Type: Buttons Standard Package: 160 Mounting: Surface Mount Number of Inputs: Up to 48 Interface: SPI, UART Current - Supply: 13mA Resolution: 11 b Proximity Detection: No Voltage - Supply: 4.75V ~ 5.25V Supplier Device Package: 44-TQFP (10x10) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 44-TQFP ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AT42QT1481AU Base Product Number: AT42QT1481 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1321587-AT42QT1481-AU
Category: Integrated Circuits (ICs)>Interface>Sensor, Capacitive Touch
Packaging: Tray
Type: Buttons
Standard Package: 160
Mounting: Surface Mount
Number of Inputs: Up to 48
Interface: SPI, UART
Current - Supply: 13mA
Resolution: 11 b
Proximity Detection: No
Voltage - Supply: 4.75V ~ 5.25V
Supplier Device Package: 44-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 44-TQFP
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AT42QT1481AU
Base Product Number: AT42QT1481
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Interface Transceiver IC - 752-AT42QT1481-AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
752-AT42QT1481-AU
Interface Transceiver IC 752-AT42QT1481-AU
IC TOUCH SENSOR 48KEY 44TQFP Product overview: AT42QT1481-AU from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-AT42QT1481-AU can be used for catalog matching and distributor lookup.

IC TOUCH SENSOR 48KEY 44TQFP Product overview: AT42QT1481-AU from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-AT42QT1481-AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch - AT42QT1481-AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
AT42QT1481-AU
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch AT42QT1481-AU
IC TOUCH SENSOR 48KEY 44TQFP

IC TOUCH SENSOR 48KEY 44TQFP

Supplier's Site
Sensor, Capacitive Touch - AT42QT1481-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor, Capacitive Touch
AT42QT1481-AU
Sensor, Capacitive Touch AT42QT1481-AU
Capacitive Touch Buttons 44-TQFP (10x10)

Capacitive Touch Buttons 44-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1321587-AT42QT1481-AU 752-AT42QT1481-AU AT42QT1481-AU AT42QT1481-AU
Product Name Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch Interface Transceiver IC Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch Sensor, Capacitive Touch
Device Type Sensor Interface Transceiver Sensor Interface
Supply Voltage Other; 4.75V ~ 5.25V Other; 4.75V ~ 5.25V Other Other; 4.75V ~ 5.25V
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type QFP; TQFP; 44-TQFP Tray QFP; TQFP QFP; TQFP; 44-TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 1219022-SI32392-B-FM1 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.15V ~ 3.45V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers
Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
Interface module - 289-197 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Interface - Interface - Controllers - ADM6993X-AD-T-1 - 910525-ADM6993X-AD-T-1 - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; PG-BFQFP-128
View Details
5 suppliers