Microchip Technology, Inc. Interface - Interface - Specialized - AT83C26-RKTUL AT83C26-RKTUL

Description
Manufacturer: Microchip Technology Win Source Part Number: 199430-AT83C26-RKTUL Packaging: Tray Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 48-VQFP (7x7) Supply Voltage - Operating: 3 V to 5.5 V Introduction Date: May 16, 2003 Estimated EOL Date: Unknown Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 199430-AT83C26-RKTUL Packaging: Tray Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 48-VQFP (7x7) Supply Voltage - Operating: 3 V to 5.5 V Introduction Date: May 16, 2003 Estimated EOL Date: Unknown Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - AT83C26-RKTUL - 199430-AT83C26-RKTUL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - AT83C26-RKTUL
199430-AT83C26-RKTUL
Interface - Interface - Specialized - AT83C26-RKTUL 199430-AT83C26-RKTUL
Manufacturer: Microchip Technology Win Source Part Number: 199430-AT83C26-RKTUL Packaging: Tray Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 48-VQFP (7x7) Supply Voltage - Operating: 3 V to 5.5 V Introduction Date: May 16, 2003 Estimated EOL Date: Unknown Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 199430-AT83C26-RKTUL
Packaging: Tray
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 48-VQFP (7x7)
Supply Voltage - Operating: 3 V to 5.5 V
Introduction Date: May 16, 2003
Estimated EOL Date: Unknown
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Specialized AT83C26-RKTUL
IC INTERFACE SPECIALIZED 48VQFP

IC INTERFACE SPECIALIZED 48VQFP

Supplier's Site Datasheet
Interface - Specialized - AT83C26-RKTUL - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
AT83C26-RKTUL
Interface - Specialized AT83C26-RKTUL
IC INTERFACE SPECIALIZED 48VQFP

IC INTERFACE SPECIALIZED 48VQFP

Supplier's Site Datasheet
Specialized - AT83C26-RKTUL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
AT83C26-RKTUL
Specialized AT83C26-RKTUL
Interface 48-VQFP (7x7)

Interface 48-VQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - AT83C26-RKTUL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
AT83C26-RKTUL
Integrated Circuits (ICs) - Interface - Specialized AT83C26-RKTUL
IC INTERFACE SPECIALIZED 48VQFP

IC INTERFACE SPECIALIZED 48VQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 199430-AT83C26-RKTUL AT83C26-RKTUL AT83C26-RKTUL AT83C26-RKTUL AT83C26-RKTUL
Product Name Interface - Interface - Specialized - AT83C26-RKTUL Specialized Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Supply Voltage Other; 3 V ~ 5.5 V Other; 3V ~ 5.5V Other; 3V ~ 5.5V Other
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947KLPTR-B-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP-20
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4016PW,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-TSSOP (0.173\", 4.40mm Width)
View Details
Human Machine Interface (HMI) - 762-5205/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details