Manufacturer: Microchip Technology
Win Source Part Number: 852938-AY0438-I/L
Features: Driver
Package: Tube
Family Name: AY0438
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 27
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AY0438-I/L-NDR, AY0438IL
LCD Driver 44-PLCC (16.59x16.59)
LCD Driver 44-PLCC (16.59x16.59)
LCD DRIVER, 32SEGMENT, 8.5V, LCC-44; No. of Digits:16; No. of Segments:32; Driver Case Style:LCC; No. of Pins:44Pins; Supply Voltage Min:3V; Supply Voltage Max:8.5V; Interface Type:Serial; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC, DRIVER, LCD 32-SEGMENT, SMD; No. of Digits:4; No. of Segments:32; Driver Case Style:LCC; No. of Pins:44Pins; Supply Voltage Min:3V; Supply Voltage Max:8.5V; Interface Type:Serial; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 852938-AY0438-I/L | AY0438-I/L-ND | AY0438-I/L | AY0438-I/L | 96K3651 | 58M3894 |
| Product Name | PMIC - PMIC - Display Drivers - AY0438-I/L | Display Drivers | LCD Drivers | Display Drivers | Lcd Driver, 32Segment, 8.5V, Lcc-44; No. Of Digits Microchip | Ic, Driver, Lcd 32-Segment, Smd; No. Of Digits Microchip |
| Technology | Parallel | Parallel | ||||
| Supply Voltage | Other; 3V ~ 8.5V | Other; 3V ~ 8.5V | Other; 3V | Other; 3V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 C (-40 F) | |
| Package Type | 44-LCC (J-Lead) | PLCC-44 | 44-LCC (J-Lead) |