Microchip Technology, Inc. Interface Transceiver IC AT85C51SND3B1-RTTUL

Description
IC DECODER/ENCODER DGTL 100-LQFP Product overview: AT85C51SND3B1-RTTUL from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-AT85C51SND3B1-RT TUL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DECODER/ENCODER DGTL 100-LQFP Product overview: AT85C51SND3B1-RTTUL from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-AT85C51SND3B1-RT TUL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
709-AT85C51SND3B1-RTTUL
Interface Transceiver IC 709-AT85C51SND3B1-RTTUL
IC DECODER/ENCODER DGTL 100-LQFP Product overview: AT85C51SND3B1-RTTUL from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-AT85C51SND3B1-RT TUL can be used for catalog matching and distributor lookup.

IC DECODER/ENCODER DGTL 100-LQFP Product overview: AT85C51SND3B1-RTTUL from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-AT85C51SND3B1-RTTUL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - 1003410-AT85C51SND3B1-RTTUL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
1003410-AT85C51SND3B1-RTTUL
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters 1003410-AT85C51SND3B1-RTTUL
Win Source Part Number: 1003410-AT85C51SND3B 1-RTTUL Category: Integrated Circuits (ICs)>Interface - Encoders, Decoders, Converters Type: Audio Encoder/Decoder Package: Tray Applications: Mobile Phones, Cellular, Video Displays Standard Package: 90 Mounting: SMD (SMT) Voltage - Supply, Digital: 1.65V ~ 3.6V Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) ECCN: 3A992A Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: AT85C51 Product Status: Obsolete

Win Source Part Number: 1003410-AT85C51SND3B1-RTTUL
Category: Integrated Circuits (ICs)>Interface - Encoders, Decoders, Converters
Type: Audio Encoder/Decoder
Package: Tray
Applications: Mobile Phones, Cellular, Video Displays
Standard Package: 90
Mounting: SMD (SMT)
Voltage - Supply, Digital: 1.65V ~ 3.6V
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
ECCN: 3A992A
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: AT85C51
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - AT85C51SND3B1-RTTUL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
AT85C51SND3B1-RTTUL
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters AT85C51SND3B1-RTTUL
IC DECODER/ENCODER DGTL 100-LQFP

IC DECODER/ENCODER DGTL 100-LQFP

Supplier's Site
Encoders, Decoders, Converters - AT85C51SND3B1-RTTUL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
AT85C51SND3B1-RTTUL
Encoders, Decoders, Converters AT85C51SND3B1-RTTUL
Audio Encoder/Decoder IC Mobile Phones, Cellular, Video Displays 100-LQFP (14x14)

Audio Encoder/Decoder IC Mobile Phones, Cellular, Video Displays 100-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 709-AT85C51SND3B1-RTTUL 1003410-AT85C51SND3B1-RTTUL AT85C51SND3B1-RTTUL AT85C51SND3B1-RTTUL
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Encoders, Decoders, Converters
Device Type Transceiver Sensor Interface Sample Rate Converter; Sensor Interface Sample Rate Converter
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5350CA-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
6 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-001 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Controllers - CY7C68300A-56PVXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; ATA
Device Type Line / Bus Controller
Supply Voltage Other; 3.15V ~ 3.45V
View Details
3 suppliers