Microchip Technology, Inc. Drivers, Receivers, Transceivers ATA6660-TAQY 19

Description
1/1 Transceiver Half CANbus 8-SO
Description
1/1 Transceiver Half CANbus 8-SO
Datasheet
Datasheet Summary
Powered by GS/AI

The ATA6660-TAQY 19 is a high-speed CAN transceiver designed for automotive and industrial applications, supporting data transmission rates up to 1 MBaud. It is fully compliant with the ISO 11898 standard for CAN communication, making it suitable for differential mode data transmission in harsh environments. The device features high voltage protection for bus lines, allowing operation within a range of -40 V to +40 V, and offers robust ESD protection with ratings of 8 kV (HBM) and 300 V (MM). The transceiver includes integrated short-circuit and overtemperature protection, ensuring reliable operation under fault conditions. It operates in a standby mode with a low supply current of approximately 600 µA, while still being able to receive data. The wide common mode range of -10 V to +10 V enhances its immunity to electromagnetic interference, making it a reliable choice for demanding applications. The ATA6660 is packaged in an SO8 format, facilitating easy integration into various designs.

Datasheet Summary
Powered by GS/AI

The ATA6660-TAQY 19 is a high-speed CAN transceiver designed for automotive and industrial applications, supporting data transmission rates up to 1 MBaud. It is fully compliant with the ISO 11898 standard for CAN communication, making it suitable for differential mode data transmission in harsh environments. The device features high voltage protection for bus lines, allowing operation within a range of -40 V to +40 V, and offers robust ESD protection with ratings of 8 kV (HBM) and 300 V (MM). The transceiver includes integrated short-circuit and overtemperature protection, ensuring reliable operation under fault conditions. It operates in a standby mode with a low supply current of approximately 600 µA, while still being able to receive data. The wide common mode range of -10 V to +10 V enhances its immunity to electromagnetic interference, making it a reliable choice for demanding applications. The ATA6660 is packaged in an SO8 format, facilitating easy integration into various designs.

Suppliers

Company
Product
Description
Supplier Links
Drivers, Receivers, Transceivers - ATA6660-TAQY 19 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ATA6660-TAQY 19
Drivers, Receivers, Transceivers ATA6660-TAQY 19
1/1 Transceiver Half CANbus 8-SO

1/1 Transceiver Half CANbus 8-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ATA6660-TAQY 19 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ATA6660-TAQY 19
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ATA6660-TAQY 19
IC TRANSCEIVER HALF 1/1 8SO

IC TRANSCEIVER HALF 1/1 8SO

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number ATA6660-TAQY 19 ATA6660-TAQY 19
Product Name Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver Receiver; Sensor Interface
Features RoHS
Supply Voltage Other; 4.75V ~ 5.25V Other
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4632SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-XFQFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4067IM96Q1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details