Microchip Technology, Inc. Interface - Interface - Specialized - AT83C24B-PRTUL AT83C24B-PRTUL

Description
Manufacturer: Microchip Technology Win Source Part Number: 911973-AT83C24B-PRTU L Features: - Interface 28-QFN (5x5) Package: 28-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: AT83C24 Categories: Integrated Circuits (ICs) Case / Package: 28-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2450 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 911973-AT83C24B-PRTU L Features: - Interface 28-QFN (5x5) Package: 28-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: AT83C24 Categories: Integrated Circuits (ICs) Case / Package: 28-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2450 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - AT83C24B-PRTUL - 911973-AT83C24B-PRTUL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - AT83C24B-PRTUL
911973-AT83C24B-PRTUL
Interface - Interface - Specialized - AT83C24B-PRTUL 911973-AT83C24B-PRTUL
Manufacturer: Microchip Technology Win Source Part Number: 911973-AT83C24B-PRTU L Features: - Interface 28-QFN (5x5) Package: 28-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: AT83C24 Categories: Integrated Circuits (ICs) Case / Package: 28-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2450 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 911973-AT83C24B-PRTUL
Features: - Interface 28-QFN (5x5)
Package: 28-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AT83C24
Categories: Integrated Circuits (ICs)
Case / Package: 28-QFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 2450
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - Specialized - AT83C24B-PRTUL - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
AT83C24B-PRTUL
Interface - Specialized AT83C24B-PRTUL
IC INTERFACE SPECIALIZED 28QFN

IC INTERFACE SPECIALIZED 28QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - AT83C24B-PRTUL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
AT83C24B-PRTUL
Integrated Circuits (ICs) - Interface - Specialized AT83C24B-PRTUL
IC INTERFACE SPECIALIZED 28QFN

IC INTERFACE SPECIALIZED 28QFN

Supplier's Site
Specialized - AT83C24B-PRTUL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
AT83C24B-PRTUL
Specialized AT83C24B-PRTUL
Interface 28-QFN (5x5)

Interface 28-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 911973-AT83C24B-PRTUL AT83C24B-PRTUL AT83C24B-PRTUL AT83C24B-PRTUL
Product Name Interface - Interface - Specialized - AT83C24B-PRTUL Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1900821P - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Interface Transceiver IC - 752-A5367CAT - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type Tube/Rail
View Details
2 suppliers
Telecom - SI3056-KS - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology DSP, Serial
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
View Details
Human Machine Interface (HMI) - 762-4206/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details