Broadcom Inc. Interface - Interface - Controllers - BCM53424A0IFSBG BCM53424A0IFSBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 912988-BCM53424A0IFS BG Series: * Features: Interface Package: Tray Family Name: BCM53424 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 308 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 912988-BCM53424A0IFS BG Series: * Features: Interface Package: Tray Family Name: BCM53424 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 308 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - BCM53424A0IFSBG - 912988-BCM53424A0IFSBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - BCM53424A0IFSBG
912988-BCM53424A0IFSBG
Interface - Interface - Controllers - BCM53424A0IFSBG 912988-BCM53424A0IFSBG
Manufacturer: Broadcom Limited Win Source Part Number: 912988-BCM53424A0IFS BG Series: * Features: Interface Package: Tray Family Name: BCM53424 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 308 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected

Manufacturer: Broadcom Limited
Win Source Part Number: 912988-BCM53424A0IFSBG
Series: *
Features: Interface
Package: Tray
Family Name: BCM53424
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 308
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected

Buy Now
Interface - Controllers - BCM53424A0IFSBG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM53424A0IFSBG
Interface - Controllers BCM53424A0IFSBG
2XQSGMII + 16X1G + 4X10G SERDES

2XQSGMII + 16X1G + 4X10G SERDES

Supplier's Site Datasheet
Controllers - BCM53424A0IFSBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM53424A0IFSBG
Controllers BCM53424A0IFSBG
Interface

Interface

Buy Now
Controllers BCM53424A0IFSBG
2XQSGMII + 16X1G + 4X10G SERDES

2XQSGMII + 16X1G + 4X10G SERDES

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
BCM53424A0IFSBG
Integrated Circuits (ICs) - Interface - Controllers BCM53424A0IFSBG
2XQSGMII + 16X1G + 4X10G SERDES

2XQSGMII + 16X1G + 4X10G SERDES

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 912988-BCM53424A0IFSBG BCM53424A0IFSBG BCM53424A0IFSBG BCM53424A0IFSBG BCM53424A0IFSBG
Product Name Interface - Interface - Controllers - BCM53424A0IFSBG Interface - Controllers Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1347272-A6259KLWTR - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Human Machine Interface (HMI) - 762-3001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 74LVC162244ADL,112 - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; SSOP48
View Details
CD54HCT367 High Speed CMOS Logic Non-Inverting Hex Buffer/Line Driver with 3-State Outputs - CD54HCT367F3A - Texas Instruments
Specs
Technology HCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers