Broadcom Inc. Controllers BCM53134SIFBG

Description
Interface
Request a Quote Datasheet
Description
Interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - BCM53134SIFBG-ND - DigiKey
Thief River Falls, MN, United States
Controllers
BCM53134SIFBG-ND
Controllers BCM53134SIFBG-ND
Interface

Interface

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - 1002207-BCM53134SIFBG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1002207-BCM53134SIFBG
Integrated Circuits (ICs) - Interface - Controllers 1002207-BCM53134SIFBG
Win Source Part Number: 1002207-BCM53134SIFB G Category: Integrated Circuits (ICs)>Interface - Controllers Series: * Package: Tray Standard Package: 1 ECCN: 5A991B1 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Broadcom Limited Base Product Number: BCM53134

Win Source Part Number: 1002207-BCM53134SIFBG
Category: Integrated Circuits (ICs)>Interface - Controllers
Series: *
Package: Tray
Standard Package: 1
ECCN: 5A991B1
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Broadcom Limited
Base Product Number: BCM53134

Buy Now Datasheet
Interface - Controllers - BCM53134SIFBG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM53134SIFBG
Interface - Controllers BCM53134SIFBG
LOW PORT GIGABIT SWITCH

LOW PORT GIGABIT SWITCH

Supplier's Site Datasheet
Controllers BCM53134SIFBG
LOW PORT GIGABIT SWITCH

LOW PORT GIGABIT SWITCH

Supplier's Site Datasheet
Controllers - BCM53134SIFBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM53134SIFBG
Controllers BCM53134SIFBG
Interface

Interface

Buy Now
Integrated Circuits (ICs) - Interface - Controllers - BCM53134SIFBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
BCM53134SIFBG
Integrated Circuits (ICs) - Interface - Controllers BCM53134SIFBG
LOW PORT GIGABIT SWITCH

LOW PORT GIGABIT SWITCH

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number BCM53134SIFBG-ND 1002207-BCM53134SIFBG BCM53134SIFBG BCM53134SIFBG BCM53134SIFBG BCM53134SIFBG
Product Name Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Device Type Line / Bus Controller Sensor Interface Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4609TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Interface - Sensor and Detector Interfaces - AD9973BBCZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Interface module - 289-522 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details