Broadcom Inc. Interface - Interface - Telecom - BCM11170KFBG BCM11170KFBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 200509-BCM11170KFBG Part Status: Obsolete Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 200509-BCM11170KFBG Part Status: Obsolete Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - BCM11170KFBG - 200509-BCM11170KFBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - BCM11170KFBG
200509-BCM11170KFBG
Interface - Interface - Telecom - BCM11170KFBG 200509-BCM11170KFBG
Manufacturer: Broadcom Limited Win Source Part Number: 200509-BCM11170KFBG Part Status: Obsolete Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 200509-BCM11170KFBG
Part Status: Obsolete
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)

Buy Now
Interface Transceiver IC - 702-BCM11170KFBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-BCM11170KFBG
Interface Transceiver IC 702-BCM11170KFBG
IP PHONE CHIP Product overview: BCM11170KFBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM11170KFBG can be used for catalog matching and distributor lookup.

IP PHONE CHIP Product overview: BCM11170KFBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM11170KFBG can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
BCM11170KFBG
Integrated Circuits (ICs) - Interface - Telecom BCM11170KFBG
IP PHONE CHIP

IP PHONE CHIP

Supplier's Site
Telecom - BCM11170KFBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC

Telecom IC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 200509-BCM11170KFBG 702-BCM11170KFBG BCM11170KFBG BCM11170KFBG
Product Name Interface - Interface - Telecom - BCM11170KFBG Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Serial interface - Serial Interface RS-232 C - 750-650/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - CODECs - ADAU1761BCPZ - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Line Interface ICs - 1899499P - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; CMOS
Features RoHS
View Details