Broadcom Inc. Interface - Interface - Controllers - BCM53412A0KFSBG BCM53412A0KFSBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 912987-BCM53412A0KFS BG Series: * Features: Interface Package: Tray Family Name: BCM53412 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 280 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 912987-BCM53412A0KFS BG Series: * Features: Interface Package: Tray Family Name: BCM53412 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 280 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - BCM53412A0KFSBG - 912987-BCM53412A0KFSBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - BCM53412A0KFSBG
912987-BCM53412A0KFSBG
Interface - Interface - Controllers - BCM53412A0KFSBG 912987-BCM53412A0KFSBG
Manufacturer: Broadcom Limited Win Source Part Number: 912987-BCM53412A0KFS BG Series: * Features: Interface Package: Tray Family Name: BCM53412 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 280 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected

Manufacturer: Broadcom Limited
Win Source Part Number: 912987-BCM53412A0KFSBG
Series: *
Features: Interface
Package: Tray
Family Name: BCM53412
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 280
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected

Buy Now
Controllers - BCM53412A0KFSBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM53412A0KFSBG
Controllers BCM53412A0KFSBG
Interface

Interface

Buy Now
Interface - Controllers - BCM53412A0KFSBG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM53412A0KFSBG
Interface - Controllers BCM53412A0KFSBG
8X10G SERDES SWITCH W/ CPU

8X10G SERDES SWITCH W/ CPU

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
BCM53412A0KFSBG
Integrated Circuits (ICs) - Interface - Controllers BCM53412A0KFSBG
8X10G SERDES SWITCH W/ CPU

8X10G SERDES SWITCH W/ CPU

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 912987-BCM53412A0KFSBG BCM53412A0KFSBG BCM53412A0KFSBG BCM53412A0KFSBG
Product Name Interface - Interface - Controllers - BCM53412A0KFSBG Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

15V 60V 15mA Interface Transceiver IC - 710-UCN5812EPF - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 28 #
View Details
2 suppliers
Telecom - SI3215-C-GMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
2 suppliers
Interface - Direct Digital Synthesis (DDS) - AD9952YSV - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type QFP; 48-TQFP Exposed Pad
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details