Microchip Technology, Inc. Interface - Interface - Specialized - AT83C21GC144-PUTUL AT83C21GC144-PUTUL

Description
Manufacturer: Microchip Technology Win Source Part Number: 775033-AT83C21GC144- PUTUL Operating Supply Voltage: 2.85 V ~ 5.4 V Interface: Serial Part Status: Obsolete(EOL) Family Name: AT83C21GC Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 775033-AT83C21GC144- PUTUL Operating Supply Voltage: 2.85 V ~ 5.4 V Interface: Serial Part Status: Obsolete(EOL) Family Name: AT83C21GC Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - AT83C21GC144-PUTUL - 775033-AT83C21GC144-PUTUL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - AT83C21GC144-PUTUL
775033-AT83C21GC144-PUTUL
Interface - Interface - Specialized - AT83C21GC144-PUTUL 775033-AT83C21GC144-PUTUL
Manufacturer: Microchip Technology Win Source Part Number: 775033-AT83C21GC144- PUTUL Operating Supply Voltage: 2.85 V ~ 5.4 V Interface: Serial Part Status: Obsolete(EOL) Family Name: AT83C21GC Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 775033-AT83C21GC144-PUTUL
Operating Supply Voltage: 2.85 V ~ 5.4 V
Interface: Serial
Part Status: Obsolete(EOL)
Family Name: AT83C21GC
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - AT83C21GC144-PUTUL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
AT83C21GC144-PUTUL
Integrated Circuits (ICs) - Interface - Specialized AT83C21GC144-PUTUL
IC INTERFACE SPECIALIZED GEMCORE

IC INTERFACE SPECIALIZED GEMCORE

Supplier's Site
Specialized - AT83C21GC144-PUTUL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Interface

Interface

Buy Now Datasheet
Interface - Specialized - AT83C21GC144-PUTUL - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
AT83C21GC144-PUTUL
Interface - Specialized AT83C21GC144-PUTUL
IC INTERFACE SPECIALIZED GEMCORE

IC INTERFACE SPECIALIZED GEMCORE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 775033-AT83C21GC144-PUTUL AT83C21GC144-PUTUL AT83C21GC144-PUTUL AT83C21GC144-PUTUL
Product Name Interface - Interface - Specialized - AT83C21GC144-PUTUL Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1906156 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4053PW,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
Interface - Controllers - ADM8511X-CC-T-1 - Lingto Electronic Limited
Specs
Technology USB; USB
Device Type Sensor Interface; CardBus Controller
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Quad Interface Transceiver IC - 710-AM26LS31CDB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
2 suppliers