Broadcom Inc. Integrated Circuits (ICs) - Interface - Controllers BCM53333A0IFSBLG

Description
Win Source Part Number: 1168692-BCM53333A0IF SBLG Category: Integrated Circuits (ICs)>Interface - Controllers Series: * Package: Tray Standard Package: 420 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Broadcom Limited Base Product Number: BCM53333
Request a Quote Datasheet
Description
Win Source Part Number: 1168692-BCM53333A0IF SBLG Category: Integrated Circuits (ICs)>Interface - Controllers Series: * Package: Tray Standard Package: 420 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Broadcom Limited Base Product Number: BCM53333
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1168692-BCM53333A0IFSBLG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1168692-BCM53333A0IFSBLG
Integrated Circuits (ICs) - Interface - Controllers 1168692-BCM53333A0IFSBLG
Win Source Part Number: 1168692-BCM53333A0IF SBLG Category: Integrated Circuits (ICs)>Interface - Controllers Series: * Package: Tray Standard Package: 420 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Broadcom Limited Base Product Number: BCM53333

Win Source Part Number: 1168692-BCM53333A0IFSBLG
Category: Integrated Circuits (ICs)>Interface - Controllers
Series: *
Package: Tray
Standard Package: 420
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Broadcom Limited
Base Product Number: BCM53333

Buy Now
Controllers BCM53333A0IFSBLG
16XGE UNMANAGED SWITCH

16XGE UNMANAGED SWITCH

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
BCM53333A0IFSBLG
Integrated Circuits (ICs) - Interface - Controllers BCM53333A0IFSBLG
16XGE UNMANAGED SWITCH

16XGE UNMANAGED SWITCH

Supplier's Site
Controllers - BCM53333A0IFSBLG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM53333A0IFSBLG
Controllers BCM53333A0IFSBLG
Interface

Interface

Buy Now
Interface - Controllers - BCM53333A0IFSBLG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM53333A0IFSBLG
Interface - Controllers BCM53333A0IFSBLG
16XGE UNMANAGED SWITCH

16XGE UNMANAGED SWITCH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1168692-BCM53333A0IFSBLG BCM53333A0IFSBLG BCM53333A0IFSBLG BCM53333A0IFSBLG BCM53333A0IFSBLG
Product Name Integrated Circuits (ICs) - Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers Interface - Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 620-1346-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
View Details
7 suppliers
Interface Transceiver IC - 702-SI3215-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Interface - Sensor and Detector Interfaces - AD9840JSTRL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 75 C (-4 to 167 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details