Win Source Part Number: 1086985-AT42QT1110-A
Category: Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch
Series: QTouch™
Type: Buttons
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Number of Inputs: Up to 11
Interface: SPI
Current - Supply: 12mA
Proximity Detection: No
LED Driver Channels: Up to 7
Voltage - Supply: 3V ~ 5.5V
Package / Case: 32-TQFP
Supplier Device Package: 32-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): AT42QT1110-AURAT42QT
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: AT42QT1110-AUCT-ND,A
Base Product Number: AT42QT1110
IC TOUCH SENSOR 11KEY 32TQFP Product overview: AT42QT1110-AUR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-AT42QT1110-AUR can be used for catalog matching and distributor lookup.
IC TOUCH SENSOR 11KEY 32TQFP
Capacitive Touch Buttons 32-TQFP (7x7)
IC TOUCH SENSOR 11KEY 32TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1086985-AT42QT1110-AUR | 752-AT42QT1110-AUR | AT42QT1110-AUR | AT42QT1110-AUR | AT42QT1110-AUR |
| Product Name | Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch | Sensor, Capacitive Touch | Sensor, Capacitive Touch |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | Buttons | |
| Supply Voltage | Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | Other | Other; 3V ~ 5.5V | Other; 3V ~ 5.5V |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Features | RoHS | RoHS |