AT8358890-JZNT -- INTEGRATED CIRCUITS (ICS) - INTERFACE - SPECIALIZED
Microchip Technology, Inc.
Integrated Circuits (ICs) - Interface - Specialized
AT8358890-JZNT
Description
IC INTERFACE SPECIALIZED
-
Shenzhen Shengyu Electronics Technology Limited
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
IC INTERFACE SPECIALIZED
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
IC Interfaces |
|
Product Number
|
AT8358890-JZNT |
AT8358890-JZNT |
AT8358890-JZNT |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Specialized |
Interface - Specialized |
Specialized |
|
Device Type
|
Sensor Interface
|
Sensor Interface
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Sensor Interface
Supply Voltage
Other; 3V ~ 3.6V
Package Type
SSOP
View Details
5 suppliers
Allegro MicroSystems Inc.
Features
RoHS
Supply Voltage
Other; 4.75V
View Details
Device Type
Sensor Interface
Operating Temperature
-20 to 55 C (-4 to 131 F)
View Details
Device Type
Line / Bus Controller
Supply Voltage
Other; 2.8V ~ 3.465V
Operating Temperature
0 to 115 C (32 to 239 F)
View Details
5 suppliers