Manufacturer: Broadcom Limited
Win Source Part Number: 200602-BCM5324MKPBG
Protocol: Ethernet
Function: Switch
Interface: SPI
Standards: IEEE 802.3, 10/100/1000 Base-T/TX PHY
Categories: Integrated Circuits
Supplier Device Package: 400-BGA
Manufacturer Package: 400-BGA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.2V, 2.5V
Ethernet Switch IEEE 802.3, 10/100/1000 Base-T/TX PHY SPI Interface 400-BGA
Ethernet Switch IEEE 802.3, 10/100/1000 Base-T/TX PHY SPI Interface 400-BGA
IC ETHERNET SWITCH SPI 400BGA
IC ETHERNET SWITCH SPI 400BGA
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 200602-BCM5324MKPBG | 516-3825-ND | BCM5324MKPBG | BCM5324MKPBG | BCM5324MKPBG |
| Product Name | Interface - Interface - Controllers - BCM5324MKPBG | Controllers | Controllers | Interface - Controllers | Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | Other; 1.2V~ 2.5V | 1.2V; 1.5V | Other; 1.2V, 2.5V | Other; 1.2V, 2.5V | |
| Technology | SPI; Ethernet | SPI; SPI | SPI; SPI | SPI; Ethernet; SPI |