Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch AT42QT1011-MAHR

Description
Win Source Part Number: 1261001-AT42QT1011-M AHR Category: Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch Series: QTouch™ Type: Buttons Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Number of Inputs: 1 Current - Supply: 378.5µA Resolution: 14 b Proximity Detection: Yes Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-UDFN, USON Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: AT42QT1011-MAH,AT42Q T1011-MAHDKR,AT42QT1 011-MAHRTR,AT42QT101 1-MAHRDKR,AT42QT1011 -MAH,AT42QT1011-MAHT R,AT42QT1011MAH,AT42 QT1011-MAHCT,AT42QT1 011-MAHRCT,AT42QT101 1-MAHCT,AT42QT1011-M AHDKR,AT42QT1011-MAH TR Base Product Number: AT42QT1011
Request a Quote
Description
Win Source Part Number: 1261001-AT42QT1011-M AHR Category: Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch Series: QTouch™ Type: Buttons Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Number of Inputs: 1 Current - Supply: 378.5µA Resolution: 14 b Proximity Detection: Yes Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-UDFN, USON Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: AT42QT1011-MAH,AT42Q T1011-MAHDKR,AT42QT1 011-MAHRTR,AT42QT101 1-MAHRDKR,AT42QT1011 -MAH,AT42QT1011-MAHT R,AT42QT1011MAH,AT42 QT1011-MAHCT,AT42QT1 011-MAHRCT,AT42QT101 1-MAHCT,AT42QT1011-M AHDKR,AT42QT1011-MAH TR Base Product Number: AT42QT1011
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT42QT1011 is a digital burst mode charge-transfer capacitive touch sensor designed for applications requiring touch or proximity detection. It features a single key that can be configured as either a touch sensor or a proximity sensor, making it versatile for various human interface applications such as control panels, consumer appliances, and toys. The device operates within a voltage range of 1.8V to 5.5V and consumes a typical supply current of 378.5 µA. The sensor utilizes patented QTouch technology, which includes self-calibration, auto drift compensation, and noise filtering to ensure stable performance under varying conditions. It supports a maximum on-duration that is infinite, allowing for flexible usage scenarios. The AT42QT1011 is packaged in an 8-pin UDFN/USON format, compliant with RoHS standards, and is suitable for surface mount technology (SMT) applications. With a temperature operating range of -40°C to 85°C and a moisture tolerance enhanced by its design, this sensor is well-suited for environments where reliability is critical. The device is also compatible with various electrode materials and substrates, providing design flexibility for engineers.

Datasheet Summary
Powered by GS/AI

The AT42QT1011 is a digital burst mode charge-transfer capacitive touch sensor designed for applications requiring touch or proximity detection. It features a single key that can be configured as either a touch sensor or a proximity sensor, making it versatile for various human interface applications such as control panels, consumer appliances, and toys. The device operates within a voltage range of 1.8V to 5.5V and consumes a typical supply current of 378.5 µA. The sensor utilizes patented QTouch technology, which includes self-calibration, auto drift compensation, and noise filtering to ensure stable performance under varying conditions. It supports a maximum on-duration that is infinite, allowing for flexible usage scenarios. The AT42QT1011 is packaged in an 8-pin UDFN/USON format, compliant with RoHS standards, and is suitable for surface mount technology (SMT) applications. With a temperature operating range of -40°C to 85°C and a moisture tolerance enhanced by its design, this sensor is well-suited for environments where reliability is critical. The device is also compatible with various electrode materials and substrates, providing design flexibility for engineers.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch - 1261001-AT42QT1011-MAHR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
1261001-AT42QT1011-MAHR
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch 1261001-AT42QT1011-MAHR
Win Source Part Number: 1261001-AT42QT1011-M AHR Category: Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch Series: QTouch™ Type: Buttons Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Number of Inputs: 1 Current - Supply: 378.5µA Resolution: 14 b Proximity Detection: Yes Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-UDFN, USON Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: AT42QT1011-MAH,AT42Q T1011-MAHDKR,AT42QT1 011-MAHRTR,AT42QT101 1-MAHRDKR,AT42QT1011 -MAH,AT42QT1011-MAHT R,AT42QT1011MAH,AT42 QT1011-MAHCT,AT42QT1 011-MAHRCT,AT42QT101 1-MAHCT,AT42QT1011-M AHDKR,AT42QT1011-MAH TR Base Product Number: AT42QT1011

Win Source Part Number: 1261001-AT42QT1011-MAHR
Category: Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch
Series: QTouch™
Type: Buttons
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Number of Inputs: 1
Current - Supply: 378.5µA
Resolution: 14 b
Proximity Detection: Yes
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-UDFN, USON
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: AT42QT1011-MAH,AT42QT1011-MAHDKR,AT42QT1011-MAHRTR,AT42QT1011-MAHRDKR,AT42QT1011-MAH,AT42QT1011-MAHTR,AT42QT1011MAH,AT42QT1011-MAHCT,AT42QT1011-MAHRCT,AT42QT1011-MAHCT,AT42QT1011-MAHDKR,AT42QT1011-MAHTR
Base Product Number: AT42QT1011

Buy Now Datasheet
Interface Transceiver IC - 752-AT42QT1011-MAHR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
752-AT42QT1011-MAHR
Interface Transceiver IC 752-AT42QT1011-MAHR
IC SENSR TOUCH/PROX 1CH 8-UDFN Product overview: AT42QT1011-MAHR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-AT42QT1011-MAHR can be used for catalog matching and distributor lookup.

IC SENSR TOUCH/PROX 1CH 8-UDFN Product overview: AT42QT1011-MAHR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-AT42QT1011-MAHR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch - AT42QT1011-MAHR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
AT42QT1011-MAHR
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch AT42QT1011-MAHR
IC SENSR TOUCH/PROX 1CH 8-UDFN

IC SENSR TOUCH/PROX 1CH 8-UDFN

Supplier's Site
Sensor, Capacitive Touch - AT42QT1011-MAHR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor, Capacitive Touch
AT42QT1011-MAHR
Sensor, Capacitive Touch AT42QT1011-MAHR
Capacitive Touch Buttons 8-UDFN, USON

Capacitive Touch Buttons 8-UDFN, USON

Buy Now Datasheet
Sensor, Capacitive Touch - AT42QT1011-MAHR - ODG (Origin Data Global)
Shenzhen, China
Sensor, Capacitive Touch
AT42QT1011-MAHR
Sensor, Capacitive Touch AT42QT1011-MAHR
IC SENSR TOUCH/PROX 1CH 8-UDFN

IC SENSR TOUCH/PROX 1CH 8-UDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1261001-AT42QT1011-MAHR 752-AT42QT1011-MAHR AT42QT1011-MAHR AT42QT1011-MAHR AT42QT1011-MAHR
Product Name Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch Interface Transceiver IC Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch Sensor, Capacitive Touch Sensor, Capacitive Touch
Device Type Sensor Interface Transceiver Sensor Interface Buttons
Supply Voltage Other; 1.8V ~ 5.5V Other; 1.8V ~ 5.5V Other Other; 1.8V ~ 5.5V Other; 1.8V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Interface Transceiver IC - 722-SI3014-C-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
4 suppliers
AM26C31M Quadruple Differential Line Driver - AM26C31MJB - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
3 suppliers