Broadcom Inc. Interface - Interface - Controllers - BCM5321MIPBG BCM5321MIPBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 863716-BCM5321MIPBG Series: * Features: Interface Package: Tray Part Status: Obsolete Family Name: BCM5321 Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 863716-BCM5321MIPBG Series: * Features: Interface Package: Tray Part Status: Obsolete Family Name: BCM5321 Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - BCM5321MIPBG - 863716-BCM5321MIPBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - BCM5321MIPBG
863716-BCM5321MIPBG
Interface - Interface - Controllers - BCM5321MIPBG 863716-BCM5321MIPBG
Manufacturer: Broadcom Limited Win Source Part Number: 863716-BCM5321MIPBG Series: * Features: Interface Package: Tray Part Status: Obsolete Family Name: BCM5321 Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Broadcom Limited
Win Source Part Number: 863716-BCM5321MIPBG
Series: *
Features: Interface
Package: Tray
Part Status: Obsolete
Family Name: BCM5321
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
BCM5321MIPBG
Integrated Circuits (ICs) - Interface - Controllers BCM5321MIPBG
24+2G L2 ETHERNET MANAGED SWIT

24+2G L2 ETHERNET MANAGED SWIT

Supplier's Site
Controllers - BCM5321MIPBG - ODG (Origin Data Global)
Shenzhen, China
Controllers
BCM5321MIPBG
Controllers BCM5321MIPBG
24+2G L2 ETHERNET MANAGED SWIT

24+2G L2 ETHERNET MANAGED SWIT

Supplier's Site
Interface - Controllers - BCM5321MIPBG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM5321MIPBG
Interface - Controllers BCM5321MIPBG
24+2G L2 ETHERNET MANAGED SWIT

24+2G L2 ETHERNET MANAGED SWIT

Supplier's Site Datasheet
Controllers - BCM5321MIPBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM5321MIPBG
Controllers BCM5321MIPBG
Interface

Interface

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 863716-BCM5321MIPBG BCM5321MIPBG BCM5321MIPBG BCM5321MIPBG BCM5321MIPBG
Product Name Interface - Interface - Controllers - BCM5321MIPBG Integrated Circuits (ICs) - Interface - Controllers Controllers Interface - Controllers Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 620-1346-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
View Details
7 suppliers
Interface module - 704-2063 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - CG7851AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers