LOW PORT GIGABIT SWITCH
LOW PORT GIGABIT SWITCH
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | BCM53134MIFBG-ND | BCM53134MIFBG | BCM53134MIFBG | BCM53134MIFBG | BCM53134MIFBG |
| Product Name | Controllers | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Technology | SPI; Ethernet | ||||
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | Other; 0.95V ~ 1.1V, 3.14V ~ 3.47V | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) |