Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch AT42QT1012-MAHR

Description
Win Source Part Number: 1153120-AT42QT1012-M AHR Category: Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch Series: QTouch™ Type: Buttons Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Number of Inputs: 1 Current - Supply: 59µA Resolution: 14 b Proximity Detection: No Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-UDFN, USON Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): AT42QT1012MAHR; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1611-AT42QT1012-MAHT R-ND,AT42QT1012-MAHD KR,AT42QT1012-MAH,AT 42QT1012-MAHDKRINACT IVE,1611-AT42QT1012- MAHRTR-ND,AT42QT1012 MAH,AT42QT1012-MAHCT -ND,1611-AT42QT1012- MAHRCT,AT42QT1012-MA HRDKR,1611-AT42QT101 2-MAHRDKRINACTIVE,16 11-AT42QT1012-MAHTR, AT42QT1012-MAH-ND,16 11-AT42QT1012-MAHRCT -ND,1611-AT42QT1012- MAHRDKR-ND,1611-AT42 QT1012-MAHCT,1611-AT 42QT1012-MAHDKR,AT42 QT1012-MAHRTR,AT42QT 1012-MAHTR-ND,AT42QT 1012-MAHCT,AT42QT101 2-MAHCTINACTIVE,1611 -AT42QT1012-MAHRCTIN ACTIVE,1611-AT42QT10 12-MAHRTRINACTIVE,AT 42QT1012-MAHTRINACTI VE,AT42QT1012-MAHDKR -ND,1611-AT42QT1012- MAHDKR-ND,AT42QT1012 -MAHRCT,1611-AT42QT1 012-MAHCT-ND,AT42QT1 012-MAHTR Base Product Number: AT42QT1012
Request a Quote Datasheet
Description
Win Source Part Number: 1153120-AT42QT1012-M AHR Category: Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch Series: QTouch™ Type: Buttons Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Number of Inputs: 1 Current - Supply: 59µA Resolution: 14 b Proximity Detection: No Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-UDFN, USON Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): AT42QT1012MAHR; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1611-AT42QT1012-MAHT R-ND,AT42QT1012-MAHD KR,AT42QT1012-MAH,AT 42QT1012-MAHDKRINACT IVE,1611-AT42QT1012- MAHRTR-ND,AT42QT1012 MAH,AT42QT1012-MAHCT -ND,1611-AT42QT1012- MAHRCT,AT42QT1012-MA HRDKR,1611-AT42QT101 2-MAHRDKRINACTIVE,16 11-AT42QT1012-MAHTR, AT42QT1012-MAH-ND,16 11-AT42QT1012-MAHRCT -ND,1611-AT42QT1012- MAHRDKR-ND,1611-AT42 QT1012-MAHCT,1611-AT 42QT1012-MAHDKR,AT42 QT1012-MAHRTR,AT42QT 1012-MAHTR-ND,AT42QT 1012-MAHCT,AT42QT101 2-MAHCTINACTIVE,1611 -AT42QT1012-MAHRCTIN ACTIVE,1611-AT42QT10 12-MAHRTRINACTIVE,AT 42QT1012-MAHTRINACTI VE,AT42QT1012-MAHDKR -ND,1611-AT42QT1012- MAHDKR-ND,AT42QT1012 -MAHRCT,1611-AT42QT1 012-MAHCT-ND,AT42QT1 012-MAHTR Base Product Number: AT42QT1012
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch - 1153120-AT42QT1012-MAHR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
1153120-AT42QT1012-MAHR
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch 1153120-AT42QT1012-MAHR
Win Source Part Number: 1153120-AT42QT1012-M AHR Category: Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch Series: QTouch™ Type: Buttons Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Number of Inputs: 1 Current - Supply: 59µA Resolution: 14 b Proximity Detection: No Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-UDFN, USON Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): AT42QT1012MAHR; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1611-AT42QT1012-MAHT R-ND,AT42QT1012-MAHD KR,AT42QT1012-MAH,AT 42QT1012-MAHDKRINACT IVE,1611-AT42QT1012- MAHRTR-ND,AT42QT1012 MAH,AT42QT1012-MAHCT -ND,1611-AT42QT1012- MAHRCT,AT42QT1012-MA HRDKR,1611-AT42QT101 2-MAHRDKRINACTIVE,16 11-AT42QT1012-MAHTR, AT42QT1012-MAH-ND,16 11-AT42QT1012-MAHRCT -ND,1611-AT42QT1012- MAHRDKR-ND,1611-AT42 QT1012-MAHCT,1611-AT 42QT1012-MAHDKR,AT42 QT1012-MAHRTR,AT42QT 1012-MAHTR-ND,AT42QT 1012-MAHCT,AT42QT101 2-MAHCTINACTIVE,1611 -AT42QT1012-MAHRCTIN ACTIVE,1611-AT42QT10 12-MAHRTRINACTIVE,AT 42QT1012-MAHTRINACTI VE,AT42QT1012-MAHDKR -ND,1611-AT42QT1012- MAHDKR-ND,AT42QT1012 -MAHRCT,1611-AT42QT1 012-MAHCT-ND,AT42QT1 012-MAHTR Base Product Number: AT42QT1012

Win Source Part Number: 1153120-AT42QT1012-MAHR
Category: Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch
Series: QTouch™
Type: Buttons
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Number of Inputs: 1
Current - Supply: 59µA
Resolution: 14 b
Proximity Detection: No
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-UDFN, USON
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): AT42QT1012MAHR;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 1611-AT42QT1012-MAHTR-ND,AT42QT1012-MAHDKR,AT42QT1012-MAH,AT42QT1012-MAHDKRINACTIVE,1611-AT42QT1012-MAHRTR-ND,AT42QT1012MAH,AT42QT1012-MAHCT-ND,1611-AT42QT1012-MAHRCT,AT42QT1012-MAHRDKR,1611-AT42QT1012-MAHRDKRINACTIVE,1611-AT42QT1012-MAHTR,AT42QT1012-MAH-ND,1611-AT42QT1012-MAHRCT-ND,1611-AT42QT1012-MAHRDKR-ND,1611-AT42QT1012-MAHCT,1611-AT42QT1012-MAHDKR,AT42QT1012-MAHRTR,AT42QT1012-MAHTR-ND,AT42QT1012-MAHCT,AT42QT1012-MAHCTINACTIVE,1611-AT42QT1012-MAHRCTINACTIVE,1611-AT42QT1012-MAHRTRINACTIVE,AT42QT1012-MAHTRINACTIVE,AT42QT1012-MAHDKR-ND,1611-AT42QT1012-MAHDKR-ND,AT42QT1012-MAHRCT,1611-AT42QT1012-MAHCT-ND,AT42QT1012-MAHTR
Base Product Number: AT42QT1012

Buy Now Datasheet
Interface Transceiver IC - 752-AT42QT1012-MAHR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
752-AT42QT1012-MAHR
Interface Transceiver IC 752-AT42QT1012-MAHR
ONE-CHANNEL TOUCH SENSOR IC Product overview: AT42QT1012-MAHR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-AT42QT1012-MAHR can be used for catalog matching and distributor lookup.

ONE-CHANNEL TOUCH SENSOR IC Product overview: AT42QT1012-MAHR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-AT42QT1012-MAHR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch - AT42QT1012-MAHR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
AT42QT1012-MAHR
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch AT42QT1012-MAHR
ONE-CHANNEL TOUCH SENSOR IC

ONE-CHANNEL TOUCH SENSOR IC

Supplier's Site
Sensor, Capacitive Touch - AT42QT1012-MAHR - ODG (Origin Data Global)
Shenzhen, China
Sensor, Capacitive Touch
AT42QT1012-MAHR
Sensor, Capacitive Touch AT42QT1012-MAHR
ONE-CHANNEL TOUCH SENSOR IC

ONE-CHANNEL TOUCH SENSOR IC

Supplier's Site Datasheet
Sensor, Capacitive Touch - AT42QT1012-MAHR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor, Capacitive Touch
AT42QT1012-MAHR
Sensor, Capacitive Touch AT42QT1012-MAHR
Capacitive Touch Buttons 8-UDFN, USON

Capacitive Touch Buttons 8-UDFN, USON

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1153120-AT42QT1012-MAHR 752-AT42QT1012-MAHR AT42QT1012-MAHR AT42QT1012-MAHR AT42QT1012-MAHR
Product Name Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch Interface Transceiver IC Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch Sensor, Capacitive Touch Sensor, Capacitive Touch
Device Type Sensor Interface Transceiver Sensor Interface Buttons
Supply Voltage Other; 1.8V ~ 5.5V Other; 1.8V ~ 5.5V Other Other; 1.8V ~ 5.5V Other; 1.8V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Technology RS422; RS422
Device Type Receiver; Sensor Interface
Supply Voltage Other
View Details
Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-2064 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details