Broadcom Inc. Interface - Interface - Controllers - BCM53115SKFBG BCM53115SKFBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 200588-BCM53115SKFBG Family Name: BCM53115 Categories: Uncategorized Introduction Date: January 30, 2003 ECCN: 5A991.c Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 200588-BCM53115SKFBG Family Name: BCM53115 Categories: Uncategorized Introduction Date: January 30, 2003 ECCN: 5A991.c Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - BCM53115SKFBG - 200588-BCM53115SKFBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - BCM53115SKFBG
200588-BCM53115SKFBG
Interface - Interface - Controllers - BCM53115SKFBG 200588-BCM53115SKFBG
Manufacturer: Broadcom Limited Win Source Part Number: 200588-BCM53115SKFBG Family Name: BCM53115 Categories: Uncategorized Introduction Date: January 30, 2003 ECCN: 5A991.c Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 200588-BCM53115SKFBG
Family Name: BCM53115
Categories: Uncategorized
Introduction Date: January 30, 2003
ECCN: 5A991.c
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
BCM53115SKFBG
Integrated Circuits (ICs) - Interface - Controllers BCM53115SKFBG
7-PORT GE SWITCH W/ INTEGRATED

7-PORT GE SWITCH W/ INTEGRATED

Supplier's Site
Controllers - BCM53115SKFBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM53115SKFBG
Controllers BCM53115SKFBG
Interface

Interface

Buy Now Datasheet
Controllers BCM53115SKFBG
7-PORT GE SWITCH W/ INTEGRATED

7-PORT GE SWITCH W/ INTEGRATED

Supplier's Site Datasheet
Interface - Controllers - BCM53115SKFBG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM53115SKFBG
Interface - Controllers BCM53115SKFBG
7-PORT GE SWITCH W/ INTEGRATED

7-PORT GE SWITCH W/ INTEGRATED

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 200588-BCM53115SKFBG BCM53115SKFBG BCM53115SKFBG BCM53115SKFBG BCM53115SKFBG
Product Name Interface - Interface - Controllers - BCM53115SKFBG Integrated Circuits (ICs) - Interface - Controllers Controllers Controllers Interface - Controllers
Device Type Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2456-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4209SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4067ME4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details