ROHM Semiconductor USA, LLC PMIC - PMIC - Display Drivers - BA6820F-E2 BA6820F-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049176-BA6820F-E2 Packaging: Reel - TR Mounting: SMD (SMT) Configuration: Dot/Bar Display Display Type: LED Digits or Characters: 2 x 12 Points Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C Case / Package: 22-SOP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049176-BA6820F-E2 Packaging: Reel - TR Mounting: SMD (SMT) Configuration: Dot/Bar Display Display Type: LED Digits or Characters: 2 x 12 Points Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C Case / Package: 22-SOP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - BA6820F-E2 - 049176-BA6820F-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - BA6820F-E2
049176-BA6820F-E2
PMIC - PMIC - Display Drivers - BA6820F-E2 049176-BA6820F-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049176-BA6820F-E2 Packaging: Reel - TR Mounting: SMD (SMT) Configuration: Dot/Bar Display Display Type: LED Digits or Characters: 2 x 12 Points Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C Case / Package: 22-SOP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049176-BA6820F-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: Dot/Bar Display
Display Type: LED
Digits or Characters: 2 x 12 Points
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C
Case / Package: 22-SOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Display Drivers - BA6820F-E2-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
BA6820F-E2-ND
Display Drivers BA6820F-E2-ND
LED Driver 22-SOP

LED Driver 22-SOP

Buy Now Datasheet
Display Drivers - BA6820F-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
BA6820F-E2
Display Drivers BA6820F-E2
LED Driver 22-SOP

LED Driver 22-SOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 049176-BA6820F-E2 BA6820F-E2-ND BA6820F-E2
Product Name PMIC - PMIC - Display Drivers - BA6820F-E2 Display Drivers Display Drivers
Supply Voltage Other; 4.5 V ~ 5.5 V 5V; Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2493-C-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details