Manufacturer: Microchip Technology
Win Source Part Number: 078922-AT43301-SU
Packaging: Tube/Rail
Protocol: USB
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SOIC
Purpose: Hub Controller
Supply Voltage - Operating: 4.4 V to 5.25 V
Operating Supply Current: 24mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
USB Hub Controller USB Interface 24-SOIC
IC USB HUB CTRLR 4PORT 24SOIC
USB Hub Controller USB Interface 24-SOIC
IC USB HUB CTRLR 4PORT 24SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 078922-AT43301-SU | AT43301-SU-ND | AT43301-SU | AT43301-SU | AT43301-SU |
| Product Name | Interface - Interface - Controllers - AT43301-SU | Controllers | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Supply Voltage | Other; 4.4 V ~ 5.25 V | Other; 4.4V ~ 5.25V | Other; 4.4V ~ 5.25V | Other | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SOIC; 24-SOIC | SOIC; "24-SOIC (0.295"", 7.50mm Width)" | SOIC; 24-SOIC (0.295\", 7.50mm Width) | SOIC |