Broadcom Inc. Interface - Interface - Controllers - BCM5324A2KPBG BCM5324A2KPBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 863717-BCM5324A2KPBG Series: * Features: Interface Package: Tray Part Status: Obsolete Family Name: BCM5324 Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 863717-BCM5324A2KPBG Series: * Features: Interface Package: Tray Part Status: Obsolete Family Name: BCM5324 Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - BCM5324A2KPBG - 863717-BCM5324A2KPBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - BCM5324A2KPBG
863717-BCM5324A2KPBG
Interface - Interface - Controllers - BCM5324A2KPBG 863717-BCM5324A2KPBG
Manufacturer: Broadcom Limited Win Source Part Number: 863717-BCM5324A2KPBG Series: * Features: Interface Package: Tray Part Status: Obsolete Family Name: BCM5324 Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Broadcom Limited
Win Source Part Number: 863717-BCM5324A2KPBG
Series: *
Features: Interface
Package: Tray
Part Status: Obsolete
Family Name: BCM5324
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now
BGA Interface Transceiver IC - 753-BCM5324A2KPBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Interface Transceiver IC
753-BCM5324A2KPBG
BGA Interface Transceiver IC 753-BCM5324A2KPBG
Ethernet Switch 26-Port 100Mbps/1Gbps 400-Pin BGA Product overview: BCM5324A2KPBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-BCM5324A2KPBG can be used for catalog matching and distributor lookup.

Ethernet Switch 26-Port 100Mbps/1Gbps 400-Pin BGA Product overview: BCM5324A2KPBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-BCM5324A2KPBG can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Controllers - BCM5324A2KPBG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM5324A2KPBG
Interface - Controllers BCM5324A2KPBG
24+2G L2 ETHERNET SWITCH

24+2G L2 ETHERNET SWITCH

Supplier's Site Datasheet
Controllers - BCM5324A2KPBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM5324A2KPBG
Controllers BCM5324A2KPBG
Interface

Interface

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 863717-BCM5324A2KPBG 753-BCM5324A2KPBG BCM5324A2KPBG BCM5324A2KPBG
Product Name Interface - Interface - Controllers - BCM5324A2KPBG BGA Interface Transceiver IC Interface - Controllers Controllers
Device Type Sensor Interface Transceiver Sensor Interface; CardBus Controller CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Human Machine Interface (HMI) - 762-4201/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 2910/BQA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP40
View Details
Line Interface ICs - 1913253 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Receiver
Features RoHS
View Details