Broadcom Inc. Interface - Interface - Controllers - BCM5325EKQMG BCM5325EKQMG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 200605-BCM5325EKQMG Family Name: BCM5325E Categories: Uncategorized Introduction Date: April 29, 2001 ECCN: 5A991.c.7 Estimated EOL Date: Not Applicable Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Quantity per package: 1 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 200605-BCM5325EKQMG Family Name: BCM5325E Categories: Uncategorized Introduction Date: April 29, 2001 ECCN: 5A991.c.7 Estimated EOL Date: Not Applicable Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Quantity per package: 1 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - BCM5325EKQMG - 200605-BCM5325EKQMG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - BCM5325EKQMG
200605-BCM5325EKQMG
Interface - Interface - Controllers - BCM5325EKQMG 200605-BCM5325EKQMG
Manufacturer: Broadcom Limited Win Source Part Number: 200605-BCM5325EKQMG Family Name: BCM5325E Categories: Uncategorized Introduction Date: April 29, 2001 ECCN: 5A991.c.7 Estimated EOL Date: Not Applicable Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Quantity per package: 1 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 200605-BCM5325EKQMG
Family Name: BCM5325E
Categories: Uncategorized
Introduction Date: April 29, 2001
ECCN: 5A991.c.7
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Controllers - BCM5325EKQMG - ODG (Origin Data Global)
Shenzhen, China
Controllers
BCM5325EKQMG
Controllers BCM5325EKQMG
FIVE PORT 10/100 SWITCH

FIVE PORT 10/100 SWITCH

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
BCM5325EKQMG
Integrated Circuits (ICs) - Interface - Controllers BCM5325EKQMG
FIVE PORT 10/100 SWITCH

FIVE PORT 10/100 SWITCH

Supplier's Site
Interface - Controllers - BCM5325EKQMG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM5325EKQMG
Interface - Controllers BCM5325EKQMG
FIVE PORT 10/100 SWITCH

FIVE PORT 10/100 SWITCH

Supplier's Site Datasheet
Controllers - BCM5325EKQMG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM5325EKQMG
Controllers BCM5325EKQMG
Interface

Interface

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 200605-BCM5325EKQMG BCM5325EKQMG BCM5325EKQMG BCM5325EKQMG BCM5325EKQMG
Product Name Interface - Interface - Controllers - BCM5325EKQMG Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers
Device Type Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

 - A89331GETSR - Rochester Electronics
Specs
Features RoHS
Package Type QFN-28
View Details
2 suppliers
Interface Transceiver IC - 702-SI3211-E-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
Interface - Sensor and Detector Interfaces - AD9847KSTRL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details