Broadcom Inc. Integrated Circuits (ICs) - Interface - Controllers BCM53242SKPBG

Description
Win Source Part Number: 1228177-BCM53242SKPB G Category: Integrated Circuits (ICs)>Interface - Controllers Series: * Package: Tray Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Broadcom Limited Other Names: 516-3315 Base Product Number: BCM53242 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1228177-BCM53242SKPB G Category: Integrated Circuits (ICs)>Interface - Controllers Series: * Package: Tray Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Broadcom Limited Other Names: 516-3315 Base Product Number: BCM53242 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1228177-BCM53242SKPBG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1228177-BCM53242SKPBG
Integrated Circuits (ICs) - Interface - Controllers 1228177-BCM53242SKPBG
Win Source Part Number: 1228177-BCM53242SKPB G Category: Integrated Circuits (ICs)>Interface - Controllers Series: * Package: Tray Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Broadcom Limited Other Names: 516-3315 Base Product Number: BCM53242 Product Status: Obsolete

Win Source Part Number: 1228177-BCM53242SKPBG
Category: Integrated Circuits (ICs)>Interface - Controllers
Series: *
Package: Tray
Standard Package: 1
ECCN: OBSOLETE
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Mfr: Broadcom Limited
Other Names: 516-3315
Base Product Number: BCM53242
Product Status: Obsolete

Buy Now
Interface - Controllers - BCM53242SKPBG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM53242SKPBG
Interface - Controllers BCM53242SKPBG
ETHERNET MANAGED SWITCH

ETHERNET MANAGED SWITCH

Supplier's Site Datasheet
Controllers - BCM53242SKPBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM53242SKPBG
Controllers BCM53242SKPBG
Interface

Interface

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
BCM53242SKPBG
Integrated Circuits (ICs) - Interface - Controllers BCM53242SKPBG
ETHERNET MANAGED SWITCH

ETHERNET MANAGED SWITCH

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1228177-BCM53242SKPBG BCM53242SKPBG BCM53242SKPBG BCM53242SKPBG
Product Name Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Interface Transceiver IC - 702-SI32177-C-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 C (32 F)
View Details
5 suppliers
Interface - Specialized - 5962-8962902LA - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type DIP; 24-CDIP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details