Manufacturer: Broadcom Limited
Win Source Part Number: 863723-BCM53334A0KFS
Series: *
Features: Interface
Package: Tray
Family Name: BCM53334
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 420
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
24XGE UNMANAGED SWITCH
24XGE UNMANAGED SWITCH
| Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 863723-BCM53334A0KFSBLG | BCM53334A0KFSBLG | BCM53334A0KFSBLG | BCM53334A0KFSBLG | BCM53334A0KFSBLG |
| Product Name | Interface - Interface - Controllers - BCM53334A0KFSBLG | Controllers | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Device Type | Sensor Interface | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller |