Microchip Technology, Inc. Display Drivers AY0438/L

Description
LCD Driver 44-PLCC (16.59x16.59)
Request a Quote Datasheet
Description
LCD Driver 44-PLCC (16.59x16.59)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - AY0438/L-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
AY0438/L-ND
Display Drivers AY0438/L-ND
LCD Driver 44-PLCC (16.59x16.59)

LCD Driver 44-PLCC (16.59x16.59)

Buy Now Datasheet
Display Drivers - AY0438/L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
AY0438/L
Display Drivers AY0438/L
LCD Driver 44-PLCC (16.59x16.59)

LCD Driver 44-PLCC (16.59x16.59)

Buy Now Datasheet
Sheung Wan, Hong Kong
LCD Drivers
AY0438/L
LCD Drivers AY0438/L
LCD Drivers LCD Driver

LCD Drivers LCD Driver

Buy Now Datasheet
Ic, Lcd Driver, 32Seg, 8.5V, Lcc-44; No. Of Digits Microchip - 96K3652 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Lcd Driver, 32Seg, 8.5V, Lcc-44; No. Of Digits Microchip
96K3652
Ic, Lcd Driver, 32Seg, 8.5V, Lcc-44; No. Of Digits Microchip 96K3652
IC, LCD DRIVER, 32SEG, 8.5V, LCC-44; No. of Digits:16; No. of Segments:32; Driver Case Style:LCC; No. of Pins:44Pins; Supply Voltage Min:3V; Supply Voltage Max:8.5V; Interface Type:Serial; Operating Temperature Min:0°C RoHS Compliant: Yes

IC, LCD DRIVER, 32SEG, 8.5V, LCC-44; No. of Digits:16; No. of Segments:32; Driver Case Style:LCC; No. of Pins:44Pins; Supply Voltage Min:3V; Supply Voltage Max:8.5V; Interface Type:Serial; Operating Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number AY0438/L-ND AY0438/L AY0438/L 96K3652
Product Name Display Drivers Display Drivers LCD Drivers Ic, Lcd Driver, 32Seg, 8.5V, Lcc-44; No. Of Digits Microchip
Technology Parallel Parallel
Supply Voltage Other; 3V ~ 8.5V Other; 3V ~ 8.5V Other; 3V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F)
Package Type 44-LCC (J-Lead) 44-LCC (J-Lead) PLCC-44
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Interface - Specialized - 32P4911A-CGF - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
 - 74ALVC573PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT360
View Details