Broadcom Inc. Interface - Interface - Controllers - BCM53115SKPBG BCM53115SKPBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 912969-BCM53115SKPBG Features: Ethernet MAC Controller IEEE 802.3 GMII, MII, RGMII Interface 484-PBGA (23x23) Package: Tray Package: 484-BGA Family Name: BCM53115 Categories: Integrated Circuits (ICs) Case / Package: 484-PBGA (23x23) ECCN: 5A991C Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 912969-BCM53115SKPBG Features: Ethernet MAC Controller IEEE 802.3 GMII, MII, RGMII Interface 484-PBGA (23x23) Package: Tray Package: 484-BGA Family Name: BCM53115 Categories: Integrated Circuits (ICs) Case / Package: 484-PBGA (23x23) ECCN: 5A991C Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - BCM53115SKPBG - 912969-BCM53115SKPBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - BCM53115SKPBG
912969-BCM53115SKPBG
Interface - Interface - Controllers - BCM53115SKPBG 912969-BCM53115SKPBG
Manufacturer: Broadcom Limited Win Source Part Number: 912969-BCM53115SKPBG Features: Ethernet MAC Controller IEEE 802.3 GMII, MII, RGMII Interface 484-PBGA (23x23) Package: Tray Package: 484-BGA Family Name: BCM53115 Categories: Integrated Circuits (ICs) Case / Package: 484-PBGA (23x23) ECCN: 5A991C Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Broadcom Limited
Win Source Part Number: 912969-BCM53115SKPBG
Features: Ethernet MAC Controller IEEE 802.3 GMII, MII, RGMII Interface 484-PBGA (23x23)
Package: Tray
Package: 484-BGA
Family Name: BCM53115
Categories: Integrated Circuits (ICs)
Case / Package: 484-PBGA (23x23)
ECCN: 5A991C
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Controllers BCM53115SKPBG
SWITCH W/ INTEGRATED GPHYS IN

SWITCH W/ INTEGRATED GPHYS IN

Supplier's Site Datasheet
Interface - Controllers - BCM53115SKPBG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM53115SKPBG
Interface - Controllers BCM53115SKPBG
SWITCH W/ INTEGRATED GPHYS IN

SWITCH W/ INTEGRATED GPHYS IN

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
BCM53115SKPBG
Integrated Circuits (ICs) - Interface - Controllers BCM53115SKPBG
SWITCH W/ INTEGRATED GPHYS IN

SWITCH W/ INTEGRATED GPHYS IN

Supplier's Site
Controllers - BCM53115SKPBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM53115SKPBG
Controllers BCM53115SKPBG
Ethernet MAC Controller IEEE 802.3 GMII, MII, RGMII Interface 484-PBGA (23x23)

Ethernet MAC Controller IEEE 802.3 GMII, MII, RGMII Interface 484-PBGA (23x23)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 912969-BCM53115SKPBG BCM53115SKPBG BCM53115SKPBG BCM53115SKPBG BCM53115SKPBG
Product Name Interface - Interface - Controllers - BCM53115SKPBG Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5303SLETR-T - 1134703-A5303SLETR-T - Win Source Electronics
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type SSOP
View Details
7 suppliers
Human Machine Interface (HMI) - 762-4205/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
30 Ohm TSSOP Interface Transceiver IC - 725-74ALVCH162601DGGY - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 56 #
View Details
4 suppliers
SN54BCT646 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155501MKA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details