Broadcom Inc. Interface - Interface - Controllers - BCM53107MKMMLG BCM53107MKMMLG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 813419-BCM53107MKMML G Part Status: Obsolete Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 168 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 813419-BCM53107MKMML G Part Status: Obsolete Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 168 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - BCM53107MKMMLG - 813419-BCM53107MKMMLG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - BCM53107MKMMLG
813419-BCM53107MKMMLG
Interface - Interface - Controllers - BCM53107MKMMLG 813419-BCM53107MKMMLG
Manufacturer: Broadcom Limited Win Source Part Number: 813419-BCM53107MKMML G Part Status: Obsolete Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 168 MSL Level: 3 (168 Hours)

Manufacturer: Broadcom Limited
Win Source Part Number: 813419-BCM53107MKMMLG
Part Status: Obsolete
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 168
MSL Level: 3 (168 Hours)

Buy Now
Interface Transceiver IC - 753-BCM53107MKMMLG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
753-BCM53107MKMMLG
Interface Transceiver IC 753-BCM53107MKMMLG
7-PORT FE SWITCH WITH EEE Product overview: BCM53107MKMMLG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-BCM53107MKMMLG can be used for catalog matching and distributor lookup.

7-PORT FE SWITCH WITH EEE Product overview: BCM53107MKMMLG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-BCM53107MKMMLG can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Controllers - BCM53107MKMMLG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM53107MKMMLG
Interface - Controllers BCM53107MKMMLG
7-PORT FE SWITCH WITH EEE

7-PORT FE SWITCH WITH EEE

Supplier's Site Datasheet
Controllers - BCM53107MKMMLG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM53107MKMMLG
Controllers BCM53107MKMMLG
Interface

Interface

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 813419-BCM53107MKMMLG 753-BCM53107MKMMLG BCM53107MKMMLG BCM53107MKMMLG
Product Name Interface - Interface - Controllers - BCM53107MKMMLG Interface Transceiver IC Interface - Controllers Controllers
Device Type Transceiver Sensor Interface; CardBus Controller CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4730SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-3057/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260835-SI32281-A-FMR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers