Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Specialized AT83C21GC144-ICSIL

Description
Win Source Part Number: 1166181-AT83C21GC144 -ICSIL Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tube Standard Package: 59 Mounting: SMD (SMT) Interface: Serial Voltage - Supply: 2.85V ~ 5.4V Package / Case: 24-SSOP (0.209", 5.30mm Width) Supplier Device Package: 24-SSOP Alternative Parts (Cross-Reference): AT83C21GC144ICSIL; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: AT83C21GC141ICSIL,AT 83C21GC141ICSIL-ND,A T83C21GC141-ICSIL,AT 83C21GC144ICSIL Base Product Number: AT83C21 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1166181-AT83C21GC144 -ICSIL Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tube Standard Package: 59 Mounting: SMD (SMT) Interface: Serial Voltage - Supply: 2.85V ~ 5.4V Package / Case: 24-SSOP (0.209", 5.30mm Width) Supplier Device Package: 24-SSOP Alternative Parts (Cross-Reference): AT83C21GC144ICSIL; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: AT83C21GC141ICSIL,AT 83C21GC141ICSIL-ND,A T83C21GC141-ICSIL,AT 83C21GC144ICSIL Base Product Number: AT83C21 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1166181-AT83C21GC144-ICSIL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1166181-AT83C21GC144-ICSIL
Integrated Circuits (ICs) - Interface - Specialized 1166181-AT83C21GC144-ICSIL
Win Source Part Number: 1166181-AT83C21GC144 -ICSIL Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tube Standard Package: 59 Mounting: SMD (SMT) Interface: Serial Voltage - Supply: 2.85V ~ 5.4V Package / Case: 24-SSOP (0.209", 5.30mm Width) Supplier Device Package: 24-SSOP Alternative Parts (Cross-Reference): AT83C21GC144ICSIL; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: AT83C21GC141ICSIL,AT 83C21GC141ICSIL-ND,A T83C21GC141-ICSIL,AT 83C21GC144ICSIL Base Product Number: AT83C21 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1166181-AT83C21GC144-ICSIL
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tube
Standard Package: 59
Mounting: SMD (SMT)
Interface: Serial
Voltage - Supply: 2.85V ~ 5.4V
Package / Case: 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 24-SSOP
Alternative Parts (Cross-Reference): AT83C21GC144ICSIL;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: AT83C21GC141ICSIL,AT83C21GC141ICSIL-ND,AT83C21GC141-ICSIL,AT83C21GC144ICSIL
Base Product Number: AT83C21
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Interface - Specialized - AT83C21GC144-ICSIL - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
AT83C21GC144-ICSIL
Interface - Specialized AT83C21GC144-ICSIL
IC INTERFACE SPECIALIZED 24SSOP

IC INTERFACE SPECIALIZED 24SSOP

Supplier's Site Datasheet
Specialized - AT83C21GC144-ICSIL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Interface 24-SSOP

Interface 24-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - AT83C21GC144-ICSIL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
AT83C21GC144-ICSIL
Integrated Circuits (ICs) - Interface - Specialized AT83C21GC144-ICSIL
IC INTERFACE SPECIALIZED 24SSOP

IC INTERFACE SPECIALIZED 24SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1166181-AT83C21GC144-ICSIL AT83C21GC144-ICSIL AT83C21GC144-ICSIL AT83C21GC144-ICSIL
Product Name Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 6697502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 60 v
Package Type Sot-223
View Details
Interface module - 289-404 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details