Broadcom Inc. Controllers BCM53162XMB1ILFBG

Description
Ethernet Switch IEEE 802.3, 10/100/1000 Base-T/TX PHY GPIO, I²C, MII, SPI Interface 425-LFBGA (19x19)
Request a Quote Datasheet
Description
Ethernet Switch IEEE 802.3, 10/100/1000 Base-T/TX PHY GPIO, I²C, MII, SPI Interface 425-LFBGA (19x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 516-4322-ND - DigiKey
Thief River Falls, MN, United States
Controllers
516-4322-ND
Controllers 516-4322-ND
Ethernet Switch IEEE 802.3, 10/100/1000 Base-T/TX PHY GPIO, I²C, MII, SPI Interface 425-LFBGA (19x19)

Ethernet Switch IEEE 802.3, 10/100/1000 Base-T/TX PHY GPIO, I²C, MII, SPI Interface 425-LFBGA (19x19)

Buy Now Datasheet
Interface - Interface - Controllers - BCM53162XMB1ILFBG - 912970-BCM53162XMB1ILFBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - BCM53162XMB1ILFBG
912970-BCM53162XMB1ILFBG
Interface - Interface - Controllers - BCM53162XMB1ILFBG 912970-BCM53162XMB1ILFBG
Manufacturer: Broadcom Limited Win Source Part Number: 912970-BCM53162XMB1I LFBG Series: RoboSwitch™ Operating Temperature Range: -40°C ~ 85°C Features: Ethernet Switch IEEE 802.3, 10/100/1000 Base-T/TX PHY GPIO, I²C, MII, SPI Interface 425-LFBGA (19x19) Package: 425-LFBGA Package: Tray Family Name: BCM53162 Categories: Integrated Circuits (ICs) Case / Package: 425-LFBGA (19x19) ECCN: 5A991C1 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 588 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 49 Weeks HTSUS: 8542.39.0001

Manufacturer: Broadcom Limited
Win Source Part Number: 912970-BCM53162XMB1ILFBG
Series: RoboSwitch™
Operating Temperature Range: -40°C ~ 85°C
Features: Ethernet Switch IEEE 802.3, 10/100/1000 Base-T/TX PHY GPIO, I²C, MII, SPI Interface 425-LFBGA (19x19)
Package: 425-LFBGA
Package: Tray
Family Name: BCM53162
Categories: Integrated Circuits (ICs)
Case / Package: 425-LFBGA (19x19)
ECCN: 5A991C1
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 588
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 49 Weeks
HTSUS: 8542.39.0001

Buy Now
Integrated Circuits (ICs) - Interface - Controllers - BCM53162XMB1ILFBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
BCM53162XMB1ILFBG
Integrated Circuits (ICs) - Interface - Controllers BCM53162XMB1ILFBG
IC ETHERNET SWITCH GPIO 425LFBGA

IC ETHERNET SWITCH GPIO 425LFBGA

Supplier's Site
Controllers - BCM53162XMB1ILFBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Ethernet Switch IEEE 802.3, 10/100/1000 Base-T/TX PHY GPIO, I²C, MII, SPI Interface 425-LFBGA (19x19)

Ethernet Switch IEEE 802.3, 10/100/1000 Base-T/TX PHY GPIO, I²C, MII, SPI Interface 425-LFBGA (19x19)

Buy Now
IC ETHERNET SWITCH GPIO 425LFBGA

IC ETHERNET SWITCH GPIO 425LFBGA

Supplier's Site
Interface - Controllers - BCM53162XMB1ILFBG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM53162XMB1ILFBG
Interface - Controllers BCM53162XMB1ILFBG
IC ETHERNET SWITCH GPIO 425LFBGA

IC ETHERNET SWITCH GPIO 425LFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 516-4322-ND 912970-BCM53162XMB1ILFBG BCM53162XMB1ILFBG BCM53162XMB1ILFBG BCM53162XMB1ILFBG BCM53162XMB1ILFBG
Product Name Controllers Interface - Interface - Controllers - BCM53162XMB1ILFBG Integrated Circuits (ICs) - Interface - Controllers Controllers Controllers Interface - Controllers
Technology SPI; Ethernet; I2C Ethernet; Ethernet SPI; I2C; GPIO, I²C, MII, SPI SPI; Ethernet; I2C; GPIO, I²C, MII, SPI SPI; I2C; GPIO, I²C, MII, SPI
Device Type Line / Bus Controller Sensor Interface Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 425-LFBGA BGA; 425-LFBGA (19x19) BGA BGA; 425-LFBGA 425-LFBGA 425-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details
 - A5947GETTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type QFN28
View Details
Interface - Sensor and Detector Interfaces - AD9804AJSTZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface module - 704-5234 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details