Broadcom Inc. Interface - Interface - Controllers - BCM53124MKMMLG BCM53124MKMMLG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 089981-BCM53124MKMML G Categories: Uncategorized Status: Active Alternative Parts (Cross-Reference): BCM53134; Introduction Date: January 01, 2000 ECCN: 5A991.c Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 089981-BCM53124MKMML G Categories: Uncategorized Status: Active Alternative Parts (Cross-Reference): BCM53134; Introduction Date: January 01, 2000 ECCN: 5A991.c Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - BCM53124MKMMLG - 089981-BCM53124MKMMLG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - BCM53124MKMMLG
089981-BCM53124MKMMLG
Interface - Interface - Controllers - BCM53124MKMMLG 089981-BCM53124MKMMLG
Manufacturer: Broadcom Limited Win Source Part Number: 089981-BCM53124MKMML G Categories: Uncategorized Status: Active Alternative Parts (Cross-Reference): BCM53134; Introduction Date: January 01, 2000 ECCN: 5A991.c Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Broadcom Limited
Win Source Part Number: 089981-BCM53124MKMMLG
Categories: Uncategorized
Status: Active
Alternative Parts (Cross-Reference): BCM53134;
Introduction Date: January 01, 2000
ECCN: 5A991.c
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now
Interface - Controllers - BCM53124MKMMLG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM53124MKMMLG
Interface - Controllers BCM53124MKMMLG
GIGABIT SWITCH

GIGABIT SWITCH

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
BCM53124MKMMLG
Integrated Circuits (ICs) - Interface - Controllers BCM53124MKMMLG
GIGABIT SWITCH

GIGABIT SWITCH

Supplier's Site
Controllers - BCM53124MKMMLG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM53124MKMMLG
Controllers BCM53124MKMMLG
Interface

Interface

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 089981-BCM53124MKMMLG BCM53124MKMMLG BCM53124MKMMLG BCM53124MKMMLG
Product Name Interface - Interface - Controllers - BCM53124MKMMLG Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers
Device Type Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN55113 Dual Differential Line Driver - 5962-8874401EA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
Interface - CODECs - AD74111YRU-REEL - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Interface Transceiver IC - 722-SI3015-F-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
5 suppliers