Manufacturer: Rohm Semiconductor
Win Source Part Number: 010819-BA6566FP-E2
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 1.35W
Includes: Automatic Gain Control (AGC)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -35°C to 60°C
Case / Package: 24-HSOP
Purpose: Speech Network IC
Supply Voltage - Operating: 1.15 V to 1.27 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC TELECOM INTERFACE 24HSOP Product overview: BA6566FP-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BA6566FP-E2 can be used for catalog matching and distributor lookup.
IC TELECOM INTERFACE 24HSOP
Telecom IC Speech Network IC 24-HSOP
IC TELECOM INTERFACE 24HSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 010819-BA6566FP-E2 | 702-BA6566FP-E2 | BA6566FP-E2 | BA6566FP-E2 | BA6566FP-E2 |
| Product Name | Interface - Interface - Telecom - BA6566FP-E2 | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Telecom | Telecom | Telecom |
| Supply Voltage | Other; 1.15 V ~ 1.27 V | Other; 1.15V ~ 1.27V | Other; 1.15V ~ 1.27V | Other; 1.15V ~ 1.27V | |
| Operating Temperature | -35 to 60 C (-31 to 140 F) | -35 C (-31 F) | -35 to 60 C (-31 to 140 F) | -35 to 60 C (-31 to 140 F) | |
| Package Type | SOP; 24-HSOP | Tape & Reel (TR) | SOP; 24-SOP (0.213\", 5.40mm Width) + 2 Heat Tabs | 24-SOP (0.213", 5.40mm Width) + 2 Heat Tabs |