Microchip Technology, Inc. Interface - Interface - Specialized - AT83C24B-PRRUM AT83C24B-PRRUM

Description
Manufacturer: Microchip Technology Win Source Part Number: 1019691-AT83C24B-PRR UM Packaging: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-QFN (5x5) Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1019691-AT83C24B-PRR UM Packaging: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-QFN (5x5) Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - AT83C24B-PRRUM - 1019691-AT83C24B-PRRUM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - AT83C24B-PRRUM
1019691-AT83C24B-PRRUM
Interface - Interface - Specialized - AT83C24B-PRRUM 1019691-AT83C24B-PRRUM
Manufacturer: Microchip Technology Win Source Part Number: 1019691-AT83C24B-PRR UM Packaging: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-QFN (5x5) Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1019691-AT83C24B-PRRUM
Packaging: Reel - TR
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 28-QFN (5x5)
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - AT83C24B-PRRUM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
AT83C24B-PRRUM
Integrated Circuits (ICs) - Interface - Specialized AT83C24B-PRRUM
IC INTERFACE SPECIALIZED 28QFN

IC INTERFACE SPECIALIZED 28QFN

Supplier's Site
Specialized - AT83C24B-PRRUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
AT83C24B-PRRUM
Specialized AT83C24B-PRRUM
Interface 28-QFN (5x5)

Interface 28-QFN (5x5)

Buy Now Datasheet
Interface - Specialized - AT83C24B-PRRUM - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
AT83C24B-PRRUM
Interface - Specialized AT83C24B-PRRUM
IC INTERFACE SPECIALIZED 28QFN

IC INTERFACE SPECIALIZED 28QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1019691-AT83C24B-PRRUM AT83C24B-PRRUM AT83C24B-PRRUM AT83C24B-PRRUM
Product Name Interface - Interface - Specialized - AT83C24B-PRRUM Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized
Supply Voltage Other; 3 V ~ 5.5 V Other Other; 3V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - A4450KESTR-J - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Controllers - CG8925AF - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers
AS-Interface master - 753-655 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details