ROHM Semiconductor USA, LLC Interface - Interface - Telecom - BA1604F-E2 BA1604F-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 010736-BA1604F-E2 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 350mW Includes: Noise Rejection Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOP Purpose: Tone Decoder Supply Voltage - Operating: 4.75 V to 9 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 010736-BA1604F-E2 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 350mW Includes: Noise Rejection Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOP Purpose: Tone Decoder Supply Voltage - Operating: 4.75 V to 9 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - BA1604F-E2 - 010736-BA1604F-E2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - BA1604F-E2
010736-BA1604F-E2
Interface - Interface - Telecom - BA1604F-E2 010736-BA1604F-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 010736-BA1604F-E2 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 350mW Includes: Noise Rejection Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOP Purpose: Tone Decoder Supply Voltage - Operating: 4.75 V to 9 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 010736-BA1604F-E2
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 350mW
Includes: Noise Rejection
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOP
Purpose: Tone Decoder
Supply Voltage - Operating: 4.75 V to 9 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
702-BA1604F-E2
Interface Transceiver IC 702-BA1604F-E2
IC TELECOM INTERFACE 8SOP Product overview: BA1604F-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BA1604F-E2 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 8SOP Product overview: BA1604F-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BA1604F-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - BA1604F-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
BA1604F-E2
Telecom BA1604F-E2
Telecom IC Tone Decoder 8-SOP

Telecom IC Tone Decoder 8-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - BA1604F-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
BA1604F-E2
Integrated Circuits (ICs) - Interface - Telecom BA1604F-E2
IC TELECOM INTERFACE 8SOP

IC TELECOM INTERFACE 8SOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 010736-BA1604F-E2 702-BA1604F-E2 BA1604F-E2 BA1604F-E2
Product Name Interface - Interface - Telecom - BA1604F-E2 Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom
Supply Voltage Other; 4.75 V ~ 9 V Other; 4.75V ~ 9V Other; 4.75V ~ 9V Other
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4944GLWTR-T - 1042207-A4944GLWTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
Interface Transceiver IC - 722-SI3008-B-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Tape & Reel (TR)
View Details
4 suppliers
 - 26LS34DC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details