ROHM Semiconductor USA, LLC Display Drivers BA6820F

Description
LED Driver 22-SOP
Request a Quote Datasheet
Description
LED Driver 22-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - 846-BA6820FTR-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
846-BA6820FTR-ND
Display Drivers 846-BA6820FTR-ND
LED Driver 22-SOP

LED Driver 22-SOP

Buy Now Datasheet
PMIC - PMIC - Display Drivers - BA6820F - 039548-BA6820F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - BA6820F
039548-BA6820F
PMIC - PMIC - Display Drivers - BA6820F 039548-BA6820F
Manufacturer: Rohm Semiconductor Win Source Part Number: 039548-BA6820F Packaging: Reel - TR Mounting: SMD (SMT) Configuration: Dot/Bar Display Display Type: LED Digits or Characters: 2 x 12 Points Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C Case / Package: 22-SOP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 039548-BA6820F
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: Dot/Bar Display
Display Type: LED
Digits or Characters: 2 x 12 Points
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C
Case / Package: 22-SOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - BA6820F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
BA6820F
Display Drivers BA6820F
LED Driver 22-SOP

LED Driver 22-SOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 846-BA6820FTR-ND 039548-BA6820F BA6820F
Product Name Display Drivers PMIC - PMIC - Display Drivers - BA6820F Display Drivers
Supply Voltage 5V; Other; 4.5V ~ 5.5V Other; 4.5 V ~ 5.5 V Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1347272-A6259KLWTR - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Telecom - SI3205-D-GSR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
 - 26LS32/BFA - Rochester Electronics
Specs
Technology RS422
Package Type CERPACK16
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details