BCM11320KFEBG -- INTERFACE - CONTROLLERS
Broadcom Inc.
Interface - Controllers
BCM11320KFEBG
Description
VOIP 1GHZ 17X17 FCBGA
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
VOIP 1GHZ 17X17 FCBGA
Datasheet
Suppliers
Supplier's Site
Datasheet
Integrated Circuits (ICs) - Interface - Controllers
BCM11320KFEBG
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
IC Interfaces |
|
Product Number
|
BCM11320KFEBG |
BCM11320KFEBG |
BCM11320KFEBG |
|
Product Name
|
Interface - Controllers |
Controllers |
Integrated Circuits (ICs) - Interface - Controllers |
|
Device Type
|
Sensor Interface; CardBus Controller
|
CardBus Controller
|
Sensor Interface; CardBus Controller
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Operating Temperature
-25 to 75 C (-13 to 167 F)
Package Type
DIP; 16-DIP
View Details
7 suppliers
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Supply Voltage
Other; 1.2V ~ 3.6V
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
"56-TFSOP (0.240"", 6.10mm Width)"
View Details
Technology
ACT
Device Type
Buffer
Supply Voltage
Other; 5.5
View Details